EN
  • EN
  • DE

ADSP-2171BS-133

Part No ADSP-2171BS-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 128PQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 33MHz
Non-Volatile Memory External
On-Chip RAM 10kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-MQFP (14x20)
Base Product Number ADSP-2171
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 860496-ADSP-2171BS-133
Ultra Librarian 3D Model Ultra Librarian ADSP-2171BS-133 CAD Model

Description

The ADSP-2171BS-133 is a sophisticated digital signal processing (DSP) microprocessor from Analog Devices Inc, renowned for its high-performance capabilities and versatility in a wide array of applications. This processor is part of the ADSP-2100 family, which is designed to meet the demands of high-speed numeric processing and control applications.

Key Features

  • High Clock Speed: The ADSP-2171BS-133 boasts a clock speed of 133 MHz, enabling rapid processing and efficient handling of complex algorithms.
  • On-Chip Memory: It includes 16K words of on-chip RAM, allowing for swift data access and reduced system costs by minimizing the need for external memory components.
  • Flexible Architecture: The processor features a flexible and powerful instruction set, which is optimized for a variety of digital signal processing applications, including audio, video, and communications.
  • Peripheral Options: A host of peripheral options such as serial ports, parallel ports, and timers are available to support diverse system requirements.
  • Energy Efficient: Designed with power efficiency in mind, it is suitable for applications where power consumption is a critical factor.

Applications

The ADSP-2171BS-133 is ideal for a range of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Medical imaging
  • Audio and video processing

Technical Specifications

Parameter Value
Clock Speed 133 MHz
On-Chip RAM 16K words
Operating Temperature Range -40°C to +85°C
Package Type Surface Mount
Supply Voltage 3.3V

With its robust set of features and capabilities, the ADSP-2171BS-133 from Analog Devices Inc stands out as a top choice for developers and engineers seeking a high-performance DSP solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess