EN
  • EN
  • DE

ADSP-21573CBCZ-5

Part No ADSP-21573CBCZ-5
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2X SHARC, DDR, BGA PKG 500 MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range -40°C ~ 95°C (TA)
Mounting Surface Mount
Package 400-LFBGA, CSPBGA
Case / Package 400-CSPBGA (17x17)
Family Name ADSP-21573
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910969-ADSP-21573CBCZ-5
Ultra Librarian 3D Model Ultra Librarian ADSP-21573CBCZ-5 CAD Model

Description

ADSP-21573CBCZ-5: High-Performance Digital Signal Processor from Analog Devices Inc.

The ADSP-21573CBCZ-5 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc., designed to meet the rigorous demands of high-performance audio, automotive, and industrial applications. This processor is part of the ADSP-2157x series, which is known for delivering exceptional processing power, flexibility, and reliability.

Key Features:

  • Core Performance: The ADSP-21573CBCZ-5 is equipped with a 32-bit SHARC+ core and a 32-bit ARM Cortex-A5 core, which together provide a harmonious balance of high efficiency and power. This dual-core architecture enables the processor to handle complex algorithms and multiple tasks simultaneously with ease.
  • Memory: It comes with an ample amount of on-chip memory, including L1 and L2 caches, as well as internal SRAM, which facilitates fast data access and efficient processing without the need for frequent external memory transactions.
  • Clock Speed: Operating at a clock speed of 500 MHz, the ADSP-21573CBCZ-5 ensures swift execution of instructions, making it ideal for time-sensitive applications where rapid data processing is crucial.
  • Connectivity: The processor boasts a range of connectivity options, such as Gigabit Ethernet, USB, and serial ports, providing versatile interfaces for various peripherals and network connections.
  • Power Efficiency: Despite its robust performance capabilities, the ADSP-21573CBCZ-5 is designed with power efficiency in mind, making it suitable for applications where power consumption is a concern.
  • Package: Housed in a 289-ball CSP_BGA package, the DSP maintains a compact footprint while offering ample I/O options for system integration.

Applications:

The ADSP-21573CBCZ-5 is highly versatile and can be used in a range of applications, such as:

  • Advanced audio processing for studio, stage, and home entertainment systems
  • Automotive audio, noise cancellation, and driver assistance systems
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment
  • Communications infrastructure and wireless base stations

With its robust processing capabilities, the ADSP-21573CBCZ-5 from Analog Devices Inc. is an excellent choice for developers and engineers seeking a high-performance DSP that can handle complex tasks while maintaining efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess