EN
  • EN
  • DE

CR7SFT-201

Part No CR7SFT-201
Manufacturer CR Magnetics Inc.
Catalog Current Sense Transformers
Description AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 200 AAC Input Range, 0 - 5AAC Output Range, 2.5" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Current Sense Transformers
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384702-CR7SFT-201
Package Bulk
Product Status Active
Frequency Range 50Hz ~ 400Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 200A
Current Ratio 200:5
Mounting Type Chassis Mount
Height - Seated (Max) 2.130" (54.10mm)
Termination Style Stud;5;9;7;10;8;3;4;2;1;602001;4163;601651;1588;3475;1920;419;4821;4728;2170;118;1864;4161;602144;582;602014;5879;602201;2041;283;5624;495;3845;602027;2639;164;2488;1902;602209;3013;399;398;18;1471;314;490;811;563;277;3012;553;68;5594;4080;4008;1597;4106;3473;2543;595;4037;602056;1568;1295;132;445;237;2258;1780;5578;2946;281;732;3388;818;0;116641;823;14297;151;829;8445;2344;95816;84031;44199;5149;59496;4872;5127;14315;8467;92212;33757;44200;51161;51162;20254;20255;30367;14195;41701;53086;121048;47611;9002;14316;2053;14317;26686;24634;14319;26688;26687;26689;115994;116700;24635;24630;115265;1484;129454;14209;14334;4772;3586;73625;99078;106117;128300;128301;128302;69280;14314;107550;107549;83337;24300;24301;118361;92921;4619;68093;95176;95223;24302;59497;24303;24304;63746;55572;96738;24305;14448;24306;3742;94804;105057;105056;101681;101682;114360;132966;1080;1269;121049;66009;64187;44903;97782;126694;14337;24307;38237;1236;121050;68413;29564;125480;113626;83338;8;62;61;3;792;2;243;804;4;1;17;6;0;2;4;7;1;3;671117;168070;73394;73396;108000;142926;142927;142928;142931;142932;142935;787726;214710;214712;214714;222030;818099;225864;236059;237983;237990;237991;237993;237998;238006;257261;213202;120336;818100;426139;73469;73470;142970;142971;142975;142976;142984;238038;238042;238051;827987;68724;140369;140372;140388;156917;236716;120562;1;1;359768;380369;380370;100 mA;200 mA;350 mA;500 mA;750 mA;1 A;2 A;3 A;4 A;5 A;6 A;7 A;7.5 A;9 A;10 A;15 A;16 A;18 A;20 A;21 A;25 A;30 A;32 A;34 A;35 A;36 A;37 A;38 A;40 A;45 A;50 A;60 A;63 A;64 A;70 A;75 A;80 A;90 A;100 A;110 A;120 A;125 A;150 A;160 A;200 A;250 A;300 A;350 A;400 A;500 A;600 A;750 A;800 A;1 kA;1000 A;1200 A;1.25 kA;1250 A;1.5 kA;1500 A;1.6 kA;1600 A;2000 A;2.5 kA;2500 A;3 kA;4000 A;4 kA;5 kA;33 µH;53 µH;74 µH;80 µH;132 µH;180 µH;190 µH;205 µH;220 µH;224 µH;258 µH;295 µH;320 µH;333 µH;340 µH;343 µH;350 µH;400 µH;500 µH;504 µH;550 µH;566 µH;630 µH;652 µH;720 µH;730 µH;0.73 mH;760 µH;770 µH;820 µH;880 µH;896 µH;980 µH;1.1 mH;1.14 mH;1.28 mH;1.33 mH;1.36 mH;1.4 mH;1.5 mH;1.68 mH;1.7 mH;1.75 mH;1.8 mH;1.84 mH;1.86 mH;2 mH;2.12 mH;2.2 mH;2.5 mH;2.7 mH;2.74 mH;2.99 mH;2.993 mH;3 mH;3.06 mH;3.1 mH;3.3 mH;3.5 mH;3.8 mH;4 mH;4.16 mH;4.5 mH;4.7 mH;5 mH;5.44 mH;5.6 mH;5.63 mH;6 mH;6.7 mH;7 mH;8 mH;8.25 mH;8.5 mH;8.7 mH;9 mH;10 mH;10.4 mH;11 mH;12.4 mH;12.6 mH;13.3 mH;14 mH;14.8 mH;17.5 mH;18 mH;19 mH;19.2 mH;20 mH;22 mH;22.4 mH;24 mH;24.4 mH;25 mH;34 mH;42.2 mH;55 mH;56 mH;59.2 mH;60 mH;72 mH;76 mH;80 mH;81 mH;89.7 mH;94.5 mH;96 mH;100 mH;118 mH;130 mH;135 mH;155 mH;180 mH;216 mH;224 mH;250 mH;300 mH;320 mH;384 mH;420 mH;470 mH;500 mH;540 mH;600 mH;700 mH;730 mH;864 mH;980 mH;1 H;1.125 H;1.8 H;1.9 H;1.97 H;2.1 H;2.38 H;2.4 H;3 H;3.1 H;3.33 H;3.8 H;4.6 H;6.5 H;8 H;9 H;24.6 H;30 H;35 H;63 H;67.5 H;102 H;105 H;108 H;110 H;116 H;120 H;187.5 H;223 H;238 H;481169;74664;703411;481166;103630;705502;481165;143875;703405;481167;159272;481164;184643;185170;703410;194862;197883;218247;222342;508111;238776;705498;703403;481168;481170;265437;508113;705503;508114;69685;703408;508103;705497;508105;703404;508106;111593;705500;760009;140893;703407;153596;508109;705499;705501;193228;760013;508110;703406;508112;237359;703409;273338;760014;299386;68395;760007;508104;760008;99965;111420;760010;508107;140149;760011;508108;760012;198353;213144;255789;763337;277376;761750;763338;763339;1;63562;63565;63567;63572;63574;762873;761752;63575;63578;63580;63584;63586;63589;63592;709805;63629;63630;63631;761751;63632;63639;63656;63657;63658;63659;695148;63666;823414;63675;63677;63678;63681;823415;63682;63683;508101;63684;63687;51544;835313;835311;835312;835314;56591;704727;139302;466454;704051;703423;23
Ultra Librarian 3D Model Ultra Librarian CR7SFT-201 CAD Model

You May Also Be Interested in

Triad Magnetics
CURR SENSE XFMR 1A T/H
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 30A CHAS MNT
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 35A T/H
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess