EN
  • EN
  • DE

ADSP-21489KSWZ-3A

Part No ADSP-21489KSWZ-3A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 350MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP-EP (14x14)
Win Source Part Number 198832-ADSP-21489KSWZ-3A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21489KSWZ-3A CAD Model

Description

The ADSP-21489KSWZ-3A is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing power and efficiency. This DSP is part of the SHARC family, which is known for its floating-point architecture, offering precision and dynamic range that is ideal for complex signal processing tasks.

With a core frequency of up to 400 MHz, the ADSP-21489KSWZ-3A is capable of delivering up to 2400 MFLOPS (million floating-point operations per second), making it an excellent choice for applications requiring high-speed numerical processing. This includes audio processing, industrial control, biomedical systems, and instrumentation, where the precise execution of algorithms is critical.

The device boasts 5Mb of internal memory, which includes 640KB of RAM and 4MB of flash memory, providing ample space for code and data storage. The integrated memory, along with the memory interface, which supports additional off-chip memory, allows for flexible and extensive data management. This DSP also features a variety of peripherals, including UART, SPI, SPORT, and I²C interfaces, enabling easy communication with other devices and systems.

One of the defining features of the ADSP-21489KSWZ-3A is its dual-ported SRAM, which allows simultaneous data access, leading to high throughput and reduced data bottlenecks. Additionally, the processor supports a range of I/O options, such as a parallel peripheral interface (PPI), which is particularly useful for interfacing with external devices like ADCs and DACs.

For developers, the ADSP-21489KSWZ-3A is supported by the CrossCore Embedded Studio (CCES) software development platform, which provides a comprehensive development environment with advanced debugging and profiling tools. This helps to streamline the development process and reduce time-to-market for products built around this DSP.

The ADSP-21489KSWZ-3A is available in a 176-lead LQFP (Low Profile Quad Flat Package) that is designed for optimal heat dissipation and space-saving on printed circuit boards. This makes it a highly versatile solution that can be deployed in a wide range of industrial and consumer products.

In summary, the ADSP-21489KSWZ-3A from Analog Devices Inc. is a powerful and flexible DSP solution that is ideal for a variety of high-performance signal processing applications. Its robust architecture, extensive memory, and advanced peripherals make it a go-to choice for engineers looking for reliability and precision in their digital signal processing tasks.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1805 $75.5415
6+ $20.6610 $123.9660
9+ $20.0154 $180.1386
12+ $19.3697 $232.4364
16+ $18.7241 $299.5856
21+ $16.7870 $352.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess