EN
  • EN
  • DE

ADSP-21487KSWZ-3B

Part No ADSP-21487KSWZ-3B
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description SHARC Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142201-ADSP-21487KSWZ-3B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21487KSWZ-3B CAD Model

Description

The ADSP-21487KSWZ-3B is a high-performance, single-chip processor that is a part of the SHARC® family of products from Analog Devices Inc. This processor is designed to deliver exceptional computational performance and is ideal for a wide array of applications, ranging from audio and video processing to industrial control and instrumentation.

Key Features:

  • Performance: With its 400 MHz core, this processor provides 2400 MFLOPS of processing power, making it suitable for demanding signal processing tasks.
  • Memory: The device comes equipped with 5 MB of integrated memory, which includes both RAM and ROM, allowing for efficient data and instruction caching.
  • I/O Processing: It features a variety of peripherals, including UART, SPI, SPORT, and CAN interfaces, ensuring versatile connectivity options for different system requirements.
  • Power Efficiency: The ADSP-21487KSWZ-3B is designed to operate with low power consumption, making it an excellent choice for portable and power-sensitive applications.

Applications:

The processor's robust architecture and high-speed processing capabilities make it suitable for a range of applications:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and measurement systems

Technical Specifications:

Parameter Value
Core Processor SHARC
Core Size 32-Bit
Speed 400 MHz
Number of I/O 16
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 100-LQFP Exposed Pad

With its combination of power, efficiency, and versatility, the ADSP-21487KSWZ-3B from Analog Devices Inc. stands out as a premier solution for developers looking to create advanced digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5442 $64.6326
7+ $17.6773 $123.7411
11+ $17.1252 $188.3772
14+ $16.5719 $232.0066
19+ $16.0199 $304.3781
25+ $14.3624 $359.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess