EN
  • EN
  • DE

ADMV7420BCEZ

Part No ADMV7420BCEZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RF DOWNCONV E-BAND 81-86GHZ 5 / RF IC Downconverter General Purpose 81GHz ~ 86GHz 34-LGA-CAV (13x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series ADMV7420
Package Tray
Function Downconverter
Frequency 81GHz ~ 86GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 34-BFLGA Exposed Pad
Supplier Device Package 34-LGA-CAV (13x11)
Base Product Number ADMV7420
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345444-ADMV7420BCEZ
Ultra Librarian 3D Model Ultra Librarian ADMV7420BCEZ CAD Model

Description

Introducing the ADMV7420BCEZ from Analog Devices Inc.

The ADMV7420BCEZ is a cutting-edge microwave downconverter from the renowned semiconductor manufacturer Analog Devices Inc. This highly integrated device is designed to simplify the design and enhance the performance of RF and microwave communication systems. It is an ideal solution for applications in satellite communications, point-to-point radios, and military and space equipment, where high reliability and performance are critical.

Key Features

  • Frequency Range: The ADMV7420BCEZ operates over a wide frequency range, making it versatile for various applications. It is capable of downconverting signals in the 24 GHz to 44 GHz range, which covers many of the K-band and Ka-band frequencies used in modern communication systems.
  • Conversion Gain: This device offers a high conversion gain, which minimizes the need for additional amplification stages and simplifies the signal chain.
  • Integrated LO Doubler: The inclusion of an integrated local oscillator (LO) doubler reduces the need for external components, saving board space and reducing system complexity.
  • Low Noise Figure: With a low noise figure, the ADMV7420BCEZ ensures that the signal integrity is maintained during the downconversion process, leading to better overall system sensitivity and performance.
  • Compact Packaging: Housed in a compact, surface-mount package, this device allows for efficient use of PCB real estate, making it suitable for space-constrained applications.

Applications

The versatility and high performance of the ADMV7420BCEZ make it a prime choice for a wide range of applications, including:

  • Satellite communication systems
  • Point-to-point and point-to-multipoint radios
  • Military radar and electronic warfare systems
  • Test and measurement equipment
  • Space hardware and communication links

Overall, the ADMV7420BCEZ from Analog Devices Inc. represents a significant advancement in microwave downconverter technology, offering designers a high-performance, easy-to-integrate solution for their RF and microwave systems. By reducing system complexity and enhancing performance, this product stands out as a superior choice for the most demanding communication applications.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess