EN
  • EN
  • DE

ADSP-21469BBCZ-3

Part No ADSP-21469BBCZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32/40BIT 400MHZ 324BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.05V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 324-CSPBGA (19x19)
Win Source Part Number 039159-ADSP-21469BBCZ-3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-21469
Introduction Date May 18, 2006
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-21469BBCZ-3 CAD Model

Description

The ADSP-21469BBCZ-3 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional performance for demanding signal processing applications. This DSP is part of the SHARC® processor family, renowned for its high computational power and large on-chip memory, making it ideal for a variety of audio, video, and industrial processing tasks.

Key Features:

  • High-Performance Processing: With a core clock speed of up to 400 MHz, the ADSP-21469BBCZ-3 offers a peak performance of 2.4 Giga-floating-point operations per second (GFLOPS), enabling it to handle complex algorithms and multiple processing tasks simultaneously.
  • Large On-Chip Memory: This DSP comes with 5Mbits of on-chip RAM, which can be configured as needed to optimize data throughput and system performance.
  • Flexible Peripheral Set: A comprehensive set of peripherals including SPI, UART, CAN, and McBSP interfaces, allows for easy integration with a wide range of external devices and systems.
  • Advanced Audio Processing: With its dedicated hardware accelerators for FFT, FIR, and IIR processing, the ADSP-21469BBCZ-3 is perfectly suited for high-end audio applications such as studio equipment, home theater systems, and digital mixing consoles.
  • Power Efficiency: The processor is designed with power efficiency in mind, featuring several power-saving modes to reduce overall power consumption without compromising performance.

Applications:

The versatility of the ADSP-21469BBCZ-3 makes it an excellent choice for a multitude of applications, including:

  • Professional and consumer audio processing
  • Automotive audio and infotainment systems
  • Medical imaging systems
  • Industrial control and automation
  • Instrumentation and measurement systems

Technical Specifications:

Parameter Value
Clock Speed Up to 400 MHz
On-Chip Memory 5Mbits
Performance 2.4 GFLOPS
Operating Temperature -40°C to +85°C
Package 196-ball CSP_BGA

With its robust architecture and comprehensive feature set, the ADSP-21469BBCZ-3 DSP from Analog Devices Inc. offers a powerful solution for designers seeking a high-performance signal processing platform.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,268.8733 $1,268.8733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess