EN
  • EN
  • DE

BUK7M9R9-60EX

Part No BUK7M9R9-60EX
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description MOSFET N-CH 60V 60A LFPAK33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001156-BUK7M9R9-60EX
Manufacturer Nexperia USA Inc.
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel (TR) Cut Tape (CT)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package LFPAK33
Package / Case SOT-1210, 8-LFPAK33 (5-Lead)
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2007 pF @ 25 V
Ultra Librarian 3D Model Ultra Librarian BUK7M9R9-60EX CAD Model

Description

The LFPAK33 is a single MOSFET with a surface mount mounting style from Nexperia USA Inc..

  • Package: SOT-1210, 8-LFPAK33 (5-Lead)
  • Operating Temperature: -55°C ~ 175°C (TJ)
  • Applications: Voltage regulation, power management, and switching
  • ROHS3 Compliant: Yes
  • ECCN: EAR99
  • Input Capacitance: 2007 pF @ 25 V
  • Vgs (Max): ±20V

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4782 $50.8692
15+ $6.9565 $104.3475
23+ $6.7391 $154.9993
31+ $6.5217 $202.1727
40+ $6.3044 $252.1760
54+ $5.6522 $305.2188
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess