EN
  • EN
  • DE

ADUM4223BRWZ

Part No ADUM4223BRWZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Number of Channels 2
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 50kV/μs
Propagation Delay tpLH / tpHL (Max) 54ns, 54ns
Rise and Fall Time 12ns, 12ns
Current - Peak Output 4A
Supply Voltage - Operating 7.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 142698-ADUM4223BRWZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM4223BRWZ CAD Model

Description

Analog Devices Inc. ADUM4223BRWZ Isolated Gate Driver

The ADUM4223BRWZ is a robust, high-performance isolated gate driver manufactured by Analog Devices Inc., designed for driving insulated-gate bipolar transistors (IGBTs) and power metal-oxide-semiconductor field-effect transistors (MOSFETs). This driver is particularly suited for applications that demand efficient power conversion and reliable operation under harsh industrial conditions.

Featuring Analog Devices Inc.'s iCoupler® technology, the ADUM4223BRWZ provides galvanic isolation between the input signal and the output driver. This isolation ensures that high voltage spikes do not damage sensitive control circuitry, making the ADUM4223BRWZ an excellent choice for systems that require electrical safety and noise immunity.

The device is capable of delivering an output current of up to 4A, which is suitable for driving a wide range of power switches. The ADUM4223BRWZ operates over a wide supply voltage range from 15V to 30V, allowing for flexible integration into various circuit designs. Additionally, it offers a high common-mode transient immunity of >50 kV/µs, which is critical for ensuring stable operation in electrically noisy environments.

One of the key features of the ADUM4223BRWZ is its dual independent channels, which can be used to drive two separate gates or configured for a high-side/low-side switch. The driver's outputs are matched with tight propagation delays, ensuring precise timing control in power switching applications. Furthermore, the device includes under-voltage lockout protection, which prevents operation when the supply voltage is insufficient, thereby protecting the power switches from damage.

The ADUM4223BRWZ is available in a compact 16-lead SOIC package, making it suitable for space-constrained applications. Its wide operating temperature range of -40°C to +125°C ensures reliable operation in extreme conditions. Whether it's for motor control, inverter control, or switching power supplies, the ADUM4223BRWZ from Analog Devices Inc. is engineered to meet the stringent requirements of high-performance power systems.

Overall, the ADUM4223BRWZ isolated gate driver is a testament to Analog Devices Inc.'s commitment to providing advanced solutions that enhance the efficiency and reliability of electronic systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5800 $59.5400
31+ $3.7579 $116.4949
48+ $3.6406 $174.7488
66+ $3.5231 $232.5246
85+ $3.4056 $289.4760
114+ $3.0534 $348.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess