EN
  • EN
  • DE

ADSP-21369KSZ-1A

Part No ADSP-21369KSZ-1A
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description DSP Floating-Point 32-Bit/40-Bit 266MHz 266MIPS 208-Pin MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 266 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.47 V
Memory Size 768 kB
Min Operating Temperature 0 °C
Min Supply Voltage 1.14 V
Mount Surface Mount
Number of Pins 208
Packaging Bulk
RAM Size 256 kB
RoHS Compliant
Win Source Part Number 1043822-ADSP-21369KSZ-1A
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-21369KSZ-1A CAD Model

Description

ADSP-21369KSZ-1A: A High-Performance Signal Processor from Analog Devices Inc.

The ADSP-21369KSZ-1A is a powerful digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance and versatility in handling complex signal processing tasks. This processor is part of the SHARC® processor family, which is well-known for its floating-point capabilities, making it an ideal choice for applications that require high-precision calculations and audio processing.

With a 32-bit architecture, the ADSP-21369KSZ-1A is capable of executing up to 400 MHz, which translates to 2400 MFLOPs of processing power. This incredible speed makes it suitable for a wide range of applications, including professional and consumer audio, automotive audio systems, home theater systems, and industrial control systems.

The processor features a large on-chip memory, including 5 Mbits of RAM, which can be accessed with zero wait-states, ensuring swift data processing and minimal latency. This is further complemented by its support for external memory interfaces, allowing for expanded storage options and flexibility in system design.

One of the standout features of the ADSP-21369KSZ-1A is its I/O processing capabilities. It includes a variety of peripherals, such as serial ports, SPI ports, and a parallel peripheral interface. These interfaces facilitate easy communication with other devices in a system, making it an excellent choice for embedded applications that require robust connectivity options.

Moreover, the ADSP-21369KSZ-1A supports a host of development tools provided by Analog Devices, including the CrossCore® Embedded Studio (CCES) software development environment, which simplifies the development process and helps reduce time to market. With its VisualDSP++® development environment, developers can optimize their code for maximum performance and efficiency.

In summary, the ADSP-21369KSZ-1A from Analog Devices Inc. is a high-performance DSP that offers an impressive blend of processing power, memory capacity, and I/O options. Its floating-point capabilities and comprehensive development support make it a top choice for engineers and developers working on advanced signal processing projects.

For detailed technical specifications, application support, and datasheets, visit the Analog Devices Inc. website or contact their support team for more information.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666
Generic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess