EN
  • EN
  • DE

ADSP-21362BBCZ-1AA

Part No ADSP-21362BBCZ-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor / DSP Floating-Point 32bit/40bit 333MHz 136-Pin CSP-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173497-ADSP-21362BBCZ-1AA
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21362
Introduction Date May 03, 2005
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-21362BBCZ-1AA CAD Model

Description

Analog Devices ADSP-21362BBCZ-1AA Digital Signal Processor

The ADSP-21362BBCZ-1AA is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This powerful component is part of the SHARC® processor family, which is known for its exceptional computational capabilities and efficient data handling. The ADSP-21362BBCZ-1AA is designed to meet the demanding requirements of a wide range of audio, video, and signal processing applications.

With a 32-bit architecture, this DSP delivers high precision and performance. It operates at a core frequency of 266 MHz, which allows it to execute complex algorithms and process data at high speeds. The processor features 32 MB of on-chip memory, providing ample space for code and data storage, and ensuring smooth operation without the need for frequent external memory access.

One of the standout features of the ADSP-21362BBCZ-1AA is its integrated dual-ported SRAM, which facilitates simultaneous read/write operations, thereby enhancing the overall system throughput. Additionally, the device boasts a variety of peripheral interfaces, including SPI, UART, and CAN, making it highly versatile and easily integrable into different system designs.

The SHARC processor is also equipped with a rich set of digital signal processing functions, such as FFT (Fast Fourier Transform), IIR (Infinite Impulse Response), and FIR (Finite Impulse Response) filters. These built-in functions enable the ADSP-21362BBCZ-1AA to handle complex signal processing tasks with ease, making it an ideal choice for applications in audio processing, medical imaging, industrial control, and more.

For developers and engineers, Analog Devices provides comprehensive support for the ADSP-21362BBCZ-1AA, including development tools, software libraries, and reference designs. This ensures a smooth development process and helps to reduce time-to-market for products incorporating this DSP.

In summary, the ADSP-21362BBCZ-1AA from Analog Devices Inc. is a robust and feature-rich digital signal processor that offers exceptional performance for a variety of signal processing applications. Its combination of speed, precision, and versatility makes it an excellent choice for designers looking to create sophisticated systems with demanding processing requirements.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess