EN
  • EN
  • DE

ADSP-21266SKSTYZ-1B

Part No ADSP-21266SKSTYZ-1B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173490-ADSP-21266SKSTYZ-1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-21266SKSTYZ-1B CAD Model

Description

ADSP-21266SKSTYZ-1B: High-Performance Digital Signal Processor

The ADSP-21266SKSTYZ-1B is a state-of-the-art digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This product is a part of the SHARC® processor family that is well-known for its high computational power and large on-chip memory, making it an ideal choice for a variety of demanding signal processing applications.

This particular model offers a perfect blend of performance and power efficiency. It operates at a high speed, with a core frequency that allows for swift and efficient data processing. This makes it suitable for applications that require intense mathematical computations such as audio processing, medical imaging, industrial control, and defense systems.

Key Features:

  • High-Performance Signal Processing: The ADSP-21266SKSTYZ-1B is designed to handle complex algorithms for FFT (Fast Fourier Transform), IIR/FIR filtering, and other signal processing tasks with ease.
  • Large On-Chip Memory: It comes with an ample amount of on-chip memory, which reduces the need for external memory components and helps to simplify system design and reduce power consumption.
  • Flexible Peripheral Set: The device includes a variety of peripherals that support serial and parallel interfaces, enabling easy integration with other components in a system.
  • Power Efficiency: Despite its high performance, the DSP is designed to maintain power efficiency, which is crucial for portable and battery-operated devices.

The ADSP-21266SKSTYZ-1B is available in a surface-mount package that is designed for optimal heat dissipation and space-saving on printed circuit boards. Its robust design ensures reliability and longevity, even in harsh environmental conditions.

With its combination of performance, efficiency, and integration features, the ADSP-21266SKSTYZ-1B from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to push the boundaries of digital signal processing. Whether it's for professional audio equipment, sophisticated industrial systems, or high-tech medical devices, this DSP offers the computational power and flexibility needed to excel in today's innovative electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess