EN
  • EN
  • DE

ADSP-21161NKCA-100

Part No ADSP-21161NKCA-100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Floating-Point 32bit 100MHz 225-Pin CSP-BGA Tray / IC DSP CONTROLLER 32BIT 225MBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 225-CSPBGA (17x17)
Win Source Part Number 198824-ADSP-21161NKCA-100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-21161
Introduction Date July 25, 2000
ECCN 3A991.a.2
Country of Origin Singapore, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-21161NKCA-100 CAD Model

Description

The ADSP-21161NKCA-100 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to offer exceptional performance and flexibility for a wide range of signal processing applications. This processor is part of the SHARC® family, which is renowned for its high computational power and large on-chip memory, making it ideal for applications requiring complex numeric processing tasks.

Key Features

  • High Performance: With a 100MHz system clock speed, this DSP delivers 300 million floating-point operations per second (MFLOPS), ensuring efficient handling of computationally intensive tasks.
  • Large On-Chip Memory: The processor features 2MB of embedded SRAM, providing ample space for code and data without the need for external memory, which can reduce system cost and complexity.
  • Flexible Peripheral Set: It includes a variety of peripherals such as serial ports, parallel ports, and timers, which enhance its interfacing capabilities with other system components.
  • Scalable Architecture: The ADSP-21161NKCA-100 supports multiprocessor configurations, allowing systems to scale in performance by adding additional DSPs.

Applications

This DSP is well-suited for applications that require high-speed numeric processing, such as:

  • Audio and video processing
  • Medical imaging
  • Industrial control systems
  • Instrumentation
  • Telecommunications

Technical Specifications

Parameter Value
Clock Speed 100 MHz
On-Chip Memory 2 MB SRAM
Performance 300 MFLOPS
Operating Temperature -40°C to +85°C
Package 240-BGA (17x17)

Summary

The ADSP-21161NKCA-100 from Analog Devices Inc. is a powerful tool for designers who need high-performance signal processing capabilities. Its combination of speed, on-chip memory, and peripheral flexibility, along with support for scalable architectures, make it a versatile choice for a multitude of advanced digital processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.5448 $84.5448
2+ $69.3693 $138.7386
3+ $67.2025 $201.6075
4+ $65.0346 $260.1384
5+ $62.8667 $314.3335
7+ $56.3628 $394.5396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess