EN
  • EN
  • DE

ADSP-21061KS-133

Part No ADSP-21061KS-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer Family | IC DSP CONTROLLER 32BIT 240MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Floating Point
Interface Synchronous Serial Port (SSP)
Clock Rate 33MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 240-BFQFP Exposed Pad
Supplier Device Package 240-MQFP-EP (32x32)
Family Part Number ADSP-21061
Manufacturer Pack Quantity 1
MSL Level 5 (48 Hours)
Win Source Part Number 1142154-ADSP-21061KS-133
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21061KS-133 CAD Model

Description

The ADSP-21061KS-133 is a high-performance, single-chip microprocessor from Analog Devices Inc. that is part of the SHARC® family of digital signal processors (DSPs). This processor is designed to deliver exceptional computational power and real-time processing capabilities, making it ideal for a wide range of applications, including audio, video, communications, and industrial control systems.

Key Features:

  • High Clock Speed: The ADSP-21061KS-133 operates at a clock speed of 133 MHz, providing the computational speed necessary for demanding signal processing tasks.
  • Large On-Chip Memory: It comes with a substantial amount of on-chip memory, including 2 MB of 32-bit words, which is crucial for applications that require fast data access and storage.
  • Advanced Architectural Design: The processor features a 32-bit Harvard architecture, parallel instruction set, and a single-instruction, multiple-data (SIMD) computational model, enhancing its ability to perform multiple operations concurrently.
  • High I/O Bandwidth: With a high I/O bandwidth, the ADSP-21061KS-133 can handle large volumes of data transfers, which is essential for real-time signal processing applications.
  • Flexible Peripheral Options: The device includes a variety of peripherals such as serial ports, parallel ports, and timers, providing flexibility in system design and connectivity.
  • Scalable Performance: The SHARC processor family offers scalable performance, allowing designers to choose the right processor for their application requirements.

Applications:

The ADSP-21061KS-133 is suitable for a variety of high-end applications where efficient and rapid signal processing is crucial. Some of the typical applications include:

  • Professional and consumer audio systems
  • Advanced video processing equipment
  • Telecommunications infrastructure
  • Instrumentation and test equipment
  • Medical imaging systems
  • Industrial control and automation

With its robust feature set and high-speed processing capabilities, the ADSP-21061KS-133 by Analog Devices Inc. stands as a powerful solution for designers looking to tackle the most challenging digital signal processing tasks in today's technology-driven landscape.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess