EN
  • EN
  • DE

ADSP-2104KP-80

Part No ADSP-2104KP-80
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Low Cost DSP Microcomputers / DSP Fixed-Point 16bit 20MHz 20MIPS 68-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173467-ADSP-2104KP-80
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2104
Introduction Date July 15, 1996
ECCN 3A991.a.3
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2104KP-80 CAD Model

Description

The ADSP-2104KP-80 is a cutting-edge digital signal processing (DSP) microprocessor from the renowned manufacturer, Analog Devices Inc. This product is part of the ADSP-2100 family, which is well-known for its high performance, reliability, and versatility in complex signal processing tasks.

Key Features:

  • High-Speed Performance: With a clock speed of 80 MHz, the ADSP-2104KP-80 offers quick and efficient data processing capabilities, making it ideal for applications requiring high-speed numerical operations.
  • Integrated On-Chip Memory: It comes with onboard RAM and ROM, facilitating faster data access and improved performance in real-time processing tasks.
  • Flexible Interface Options: The processor includes a variety of interfacing options, including parallel and serial ports, to ensure seamless integration with other components and peripherals.
  • Energy Efficient: Designed with power efficiency in mind, the ADSP-2104KP-80 is suitable for applications where power consumption is a critical factor.

Applications:

The ADSP-2104KP-80 is versatile and can be used in a range of applications such as:

  • Telecommunications
  • Audio and Video Processing
  • Instrumentation
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications:

Parameter Value
Clock Speed 80 MHz
On-Chip Memory RAM/ROM
Interface Options Parallel and Serial Ports
Package 68-Pin PLCC

Conclusion:

The ADSP-2104KP-80 from Analog Devices Inc. offers an exceptional balance of performance, power efficiency, and versatility, making it a top choice for engineers and designers working on advanced digital signal processing applications. Its robust feature set ensures that it can meet the demanding requirements of various industries, solidifying its position as a go-to DSP microprocessor in the market.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5193 $67.5965
11+ $11.0926 $122.0186
17+ $10.7461 $182.6837
23+ $10.3996 $239.1908
29+ $10.0531 $291.5399
39+ $9.0136 $351.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess