EN
  • EN
  • DE

ADSP-2101BSZ-100

Part No ADSP-2101BSZ-100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 80-PQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 25MHz
Non-Volatile Memory External
On-Chip RAM 6kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 80-BQFP
Supplier Device Package 80-MQFP (14x14)
Base Product Number ADSP-2101
Standard Package 84 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910950-ADSP-2101BSZ-100
Ultra Librarian 3D Model Ultra Librarian ADSP-2101BSZ-100 CAD Model

Description

The ADSP-2101BSZ-100 is a cutting-edge signal processing integrated circuit brought to you by Analog Devices Inc., a leader in high-performance semiconductors. Designed to handle complex algorithms and data-intensive applications, this processor is part of the ADSP-21xx family, known for its exceptional computational power and versatility in digital signal processing (DSP) tasks.

With a core running at 100 MHz, the ADSP-2101BSZ-100 offers a perfect balance between high-speed processing and power efficiency. It is built using CMOS technology, which ensures low power consumption while maintaining high-speed performance. This processor features a 16-bit fixed-point architecture, which makes it ideal for applications requiring high precision and accuracy, such as audio processing, telecommunications, and industrial control systems.

The ADSP-2101BSZ-100 comes equipped with a variety of peripherals and interfaces that enhance its functionality. It includes an on-chip memory, serial ports for communication with other devices, and a host of input/output options. This level of integration facilitates a compact and cost-effective system design, reducing the need for additional external components.

Developers will appreciate the ease of programming the ADSP-2101BSZ-100, thanks to its user-friendly instruction set and the availability of comprehensive development tools from Analog Devices. These tools streamline the development process, from code writing and debugging to system simulation and optimization, allowing for a faster time-to-market for products incorporating this DSP.

Whether it's for automotive audio systems, voice recognition, medical imaging, or other DSP-intensive applications, the ADSP-2101BSZ-100 is a reliable choice that delivers consistent performance. Its robust design and long-term availability make it a preferred choice for both new designs and legacy systems that require a proven, stable DSP solution.

In summary, the ADSP-2101BSZ-100 from Analog Devices Inc. is a high-performance signal processor that offers a compelling mix of speed, efficiency, and programmability, making it a top choice for engineers and developers working on advanced digital signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess