EN
  • EN
  • DE

ADSP-2101BP-100

Part No ADSP-2101BP-100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-2100 Family DSP Microcomputers | IC DSP CONTROLLER 16BIT 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 25MHz
Non-Volatile Memory External
On-Chip RAM 6kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 68-LCC
Supplier Device Package 68-PLCC (24.23x24.23)
Family Part Number ADSP-2101
Manufacturer Pack Quantity 1
MSL Level 5 (48 Hours)
Win Source Part Number 1142141-ADSP-2101BP-100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-2101BP-100 CAD Model

Description

The ADSP-2101BP-100 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide range of applications that require efficient and fast signal processing capabilities. This product is part of the ADSP-21xx family, which is renowned for its excellent computational speed and flexibility.

Key Features

  • High Clock Speed: The ADSP-2101BP-100 operates at a clock speed of 100 MHz, enabling rapid processing of complex algorithms and functions.
  • On-Chip Memory: It comes with integrated RAM and ROM, allowing for efficient data management and program execution without the need for external memory components.
  • Flexible I/O: This DSP provides a variety of input/output options, including parallel and serial ports, to facilitate communication with other devices and peripherals.
  • Instruction Set: It boasts a rich instruction set optimized for digital signal processing tasks, which enhances its ability to handle audio, video, and other signal processing applications with ease.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-2101BP-100 minimizes energy usage, making it suitable for portable and battery-operated devices.

Applications

The ADSP-2101BP-100 is versatile and can be used in various domains, including but not limited to:

  • Telecommunications
  • Audio and video processing
  • Industrial control systems
  • Medical instrumentation
  • Automotive systems

Technical Specifications

Parameter Value
Clock Frequency 100 MHz
On-Chip Memory Integrated RAM and ROM
I/O Options Parallel and Serial Ports
Package Through-Hole, 68-Pin PDIP

Ordering Information

For purchasing the ADSP-2101BP-100, contact Analog Devices Inc. or an authorized distributor. Ensure to verify the part number and specifications before placing an order.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1429 $73.1429
2+ $70.8571 $141.7142
3+ $68.5714 $205.7142
4+ $66.2857 $265.1428
6+ $59.4286 $356.5716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 765 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess