EN
  • EN
  • DE

AD6655ABCPZ-150

Part No AD6655ABCPZ-150
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 14BIT 150MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Purpose IF Diversity Receiver
Frequency 0Hz to 450MHz
RF Type GSM, EDGE, CDMA
Secondary Attributes Sample Rates to 150MSPS
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 198592-AD6655ABCPZ-150
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6655ABCPZ-150 CAD Model

Description

The AD6655ABCPZ-150 is a state-of-the-art intermediate-frequency (IF) receiver from Analog Devices Inc., designed to cater to a wide array of applications that require high-speed data acquisition and signal processing. This integrated circuit is an essential component in systems such as radar, communication receivers, and electronic warfare, where precision and reliability are critical.

Key Features

  • High-Speed Analog-to-Digital Converter: The AD6655ABCPZ-150 boasts a 14-bit ADC that operates at a sampling rate of 150 MSPS (mega samples per second), ensuring high-fidelity digitization of analog signals.
  • Diverse Input Range: It offers a flexible input range, accommodating various signal types and amplitudes, which enhances the receiver's adaptability to different signal environments.
  • Integrated Digital Downconverter: The device includes a digital downconverter (DDC) with a 32-bit numerically controlled oscillator (NCO) and decimation filters, which simplifies the digital processing of IF signals.
  • High Dynamic Range: With its superior dynamic range, the AD6655ABCPZ-150 can process signals with high precision, making it ideal for demanding applications that require accurate signal representation.

Applications

  • Radar Systems
  • Communication Receivers
  • Satellite Modems
  • Electronic Warfare
  • Test and Measurement Equipment

Technical Specifications

Parameter Specification
Resolution 14-Bit
Max Sampling Rate 150 MSPS
Input Frequency IF Range
Package 64-LFCSP (9x9mm)

With its robust design and cutting-edge technology, the AD6655ABCPZ-150 from Analog Devices Inc. represents a leading solution for advanced IF signal processing. Its high-speed capabilities and integrated features make it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess