EN
  • EN
  • DE

ADSP-1081AJD

Part No ADSP-1081AJD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 8 X 8 CMOS MULTIPLIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Digital Multiplier
Package / Case 40-CDIP (0.600", 15.24mm)
Supplier Device Package 40-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 910948-ADSP-1081AJD
Ultra Librarian 3D Model Ultra Librarian ADSP-1081AJD CAD Model

Description

The ADSP-1081AJD from Analog Devices Inc. is a high-performance digital signal processor (DSP) that stands out in the field of digital signal processing for its exceptional speed and accuracy. This integrated circuit is designed to handle complex mathematical algorithms and signal processing tasks with ease, making it an ideal choice for a wide range of applications, including audio processing, telecommunications, industrial control systems, and more.

Key Features:

  • High Processing Power: The ADSP-1081AJD boasts a powerful architecture that allows for high-speed computations, which is critical for real-time signal processing applications.
  • Flexible Memory Configuration: It comes with a configurable memory system that enables users to optimize the processor for specific tasks, ensuring efficient use of resources.
  • Multiple Peripheral Interfaces: The device includes a variety of peripheral interfaces, enabling it to easily connect with other components in a system and expand its capabilities.
  • Low Power Consumption: Despite its high performance, the ADSP-1081AJD is designed to be energy-efficient, which is essential for portable and battery-powered applications.
  • Robust Instruction Set: The DSP is equipped with a comprehensive instruction set that supports a wide range of operations, from basic arithmetic to complex signal transformations.

Applications:

The versatility of the ADSP-1081AJD makes it suitable for a multitude of applications. In the audio processing industry, it can be used for effects processing, sound synthesis, and noise reduction. In telecommunications, it is capable of handling modulation/demodulation, encoding/decoding, and signal filtering. For industrial control systems, it can manage motor control, sensor data analysis, and automation processes.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADSP-1081AJD is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging environments.

Whether you are developing a sophisticated audio system, a reliable communication network, or an advanced industrial control solution, the ADSP-1081AJD provides the processing power, flexibility, and efficiency needed to achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess