EN
  • EN
  • DE

ADSP-1010AKN

Part No ADSP-1010AKN
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 16 X 16 MULTIPLIER/ACCUMULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Digital Multiplier
Package / Case 64-DIP
Supplier Device Package 64-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 910947-ADSP-1010AKN
Ultra Librarian 3D Model Ultra Librarian ADSP-1010AKN CAD Model

Description

The ADSP-1010AKN is a state-of-the-art signal processor from Analog Devices Inc., renowned for its high performance and versatility in a wide range of signal processing applications. This powerful component is designed to cater to the demanding needs of audio, video, and communication systems, offering a perfect blend of speed, precision, and reliability.

Key Features:

  • Advanced Signal Processing: Equipped with a sophisticated set of algorithms, the ADSP-1010AKN is capable of handling complex calculations and signal manipulations with ease.
  • High-Speed Operation: With a fast clock speed, this processor ensures that signal processing tasks are executed swiftly, reducing latency and improving overall system performance.
  • Low Power Consumption: Despite its robust capabilities, the ADSP-1010AKN is designed to be energy efficient, minimizing power usage without compromising on performance.
  • Flexible Interface Options: The processor supports a range of interfaces, allowing for easy integration with various peripherals and systems.
  • Reliable Performance: Built with the quality and durability Analog Devices Inc. is known for, this processor delivers consistent, reliable operation even in challenging environments.

Applications:

The ADSP-1010AKN is ideal for a variety of applications, including but not limited to:

  • Audio signal processing for studio, live, and consumer electronics
  • Video signal processing for surveillance, broadcasting, and video conferencing
  • Communications systems such as modems, wireless infrastructure, and satellite systems
  • Industrial control systems requiring precise and rapid signal handling
  • Medical imaging devices such as ultrasound and MRI

Technical Specifications:

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc. The datasheet includes comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for designers and engineers to fully leverage the capabilities of the ADSP-1010AKN.

Overall, the ADSP-1010AKN from Analog Devices Inc. is a robust and reliable choice for any application requiring high-performance signal processing. With its advanced features and proven track record, it stands as a top-tier component in the field of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $10.6445
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess