EN
  • EN
  • DE

ADSP-1010AKG

Part No ADSP-1010AKG
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 16 X 16 MULTIPLIER/ACCUMULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Digital Multiplier
Package / Case 68-BCPGA
Supplier Device Package 68-PGA (27.89x27.89)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 860482-ADSP-1010AKG
Ultra Librarian 3D Model Ultra Librarian ADSP-1010AKG CAD Model

Description

The ADSP-1010AKG is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is designed to meet the rigorous demands of modern signal processing applications, offering a perfect blend of power, efficiency, and flexibility. It is well-suited for a variety of industries including communications, automotive, consumer electronics, and industrial automation.

Key Features

  • High Processing Power: The ADSP-1010AKG is equipped with a powerful core that enables it to handle complex algorithms and high-speed data processing tasks with ease.
  • Advanced Architecture: It features an innovative architecture that optimizes the execution of signal processing functions, thereby ensuring efficient operation and low power consumption.
  • Integrated Memory: With integrated on-chip memory, this DSP reduces the need for external memory components, which can simplify circuit design and reduce system costs.
  • Flexible I/O Options: A wide range of input/output options are available, providing designers with the flexibility to connect the DSP to various peripherals and systems.
  • Robust Support Tools: Analog Devices Inc. offers an extensive suite of development tools, software libraries, and support documentation to facilitate the design process and speed up time-to-market.

Applications

The ADSP-1010AKG is versatile and can be used in numerous applications where digital signal processing is critical. Some of the common applications include:

  • Audio and video processing
  • Wireless communication systems
  • Automotive electronics
  • Medical imaging equipment
  • Industrial control systems

Product Specifications

Parameter Value
Core Processor DSP
Operating Temperature -40°C to +85°C
Package / Case KG-Series
Supply Voltage Typical values as per datasheet

For detailed specifications, technical data, and ordering information, please refer to the ADSP-1010AKG datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Fairchild/ON Semiconductor
ANALOG MULTIPLIER OR DIVIDER / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $6.2566
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $10.6445
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Lowest to $0.0347
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess