EN
  • EN
  • DE

ADRV9008BBCZ-1

Part No ADRV9008BBCZ-1
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description Integrated Dual
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464554-ADRV9008BBCZ-1
Manufacturer Analog Devices Inc.
Package Tray
Product Status Active
RF Family/Standard Cellular
Frequency 75MHz ~ 6GHz
Data Rate 12.3Gbps
Serial Interfaces JTAG, SPI
Voltage - Supply 1.3V ~ 1.8V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case 196-LFBGA, CSPBGA
Ultra Librarian 3D Model Ultra Librarian ADRV9008BBCZ-1 CAD Model

Description

The ADRV9008BBCZ-1 by Analog Devices is a highly integrated Dual RF Transceiver designed for simplifying the implementation of Multichannel Radio designs. This device is part of Analog Devices' RadioVerse technology and provides a versatile solution that covers a wide range of RF applications from baseband through to RF. It incorporates features such as dual transmitters, dual receivers, integrated synthesizers, and digital signal processing functions. The ADRV9008BBCZ-1 is optimized for low power consumption while providing high performance, reducing the need for external components and simplifying the design and integration process in applications such as wireless infrastructure, point-to-point communication systems, and RF test equipment.

You May Also Be Interested in

Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Microchip Technology
FPGA
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess