EN
  • EN
  • DE

ADA4051-2ARMZ-RL

Part No ADA4051-2ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Chopper (Zero-Drift) Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADA4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4051-2ARMZ-RLCT, ADA4051-2ARMZ-RLDKR, ADA4051-2ARMZ-RLTR, ADA4051-2ARMZ-RL-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910111-ADA4051-2ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4051-2ARMZ-RL CAD Model

Description

Analog Devices Inc. ADA4051-2ARMZ-RL: Precision Operational Amplifier

The ADA4051-2ARMZ-RL from Analog Devices Inc. is a high-precision, low-power operational amplifier that is ideal for battery-powered applications and energy-efficient designs. This dual-channel op-amp is part of Analog Devices' renowned portfolio of amplifiers, which are known for their reliability, accuracy, and performance.

Key Features

  • Low Power Consumption: The ADA4051-2ARMZ-RL is designed for power-sensitive applications, consuming only 6 μA of supply current per amplifier, which helps in extending battery life in portable devices.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range from 1.8V to 5.5V, allowing for flexibility in various circuit designs and compatibility with a range of power sources.
  • Low Offset Voltage: With a low input offset voltage of just 10 μV, this op-amp provides high accuracy, making it suitable for precision sensing and measurement applications.
  • Low Noise: The device features a low voltage noise density of 1.5 μVp-p (0.1 Hz to 10 Hz), ensuring signal integrity and minimal interference in sensitive applications.
  • Extended Temperature Range: It is operational over an industrial temperature range of -40°C to +125°C, which ensures consistent performance in harsh environments.
  • Small Package: The ADA4051-2ARMZ-RL comes in a compact MSOP-8 package, making it suitable for space-constrained applications.

Applications

The ADA4051-2ARMZ-RL is versatile and can be used in a wide array of applications, which include:

  • Portable and battery-powered instruments
  • Sensor signal conditioning
  • Medical devices
  • Energy management systems
  • Automotive control systems
  • Low-power filters and amplifiers

With its combination of low-power operation, high precision, and robust performance, the ADA4051-2ARMZ-RL from Analog Devices Inc. is an excellent choice for designers looking to optimize their systems for energy efficiency without compromising on accuracy and reliability. Whether it's for industrial, automotive, or consumer applications, this operational amplifier is engineered to meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8843 $58.2645
37+ $3.1878 $117.9486
57+ $3.0885 $176.0445
78+ $2.9880 $233.0640
100+ $2.8887 $288.8700
134+ $2.5895 $346.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,970 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess