EN
  • EN
  • DE

ADRF6821ACPZ

Part No ADRF6821ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description RF DEMOD IC 450MZ-2.8GHZ 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Demodulator IC 450MHz ~ 2.8GHz 56-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 56-WFQFN Exposed Pad, CSP
Case / Package 56-LFCSP-WQ (8x8)
Family Name ADRF6821
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910807-ADRF6821ACPZ
Ultra Librarian 3D Model Ultra Librarian ADRF6821ACPZ CAD Model

Description

ADRF6821ACPZ - Analog Devices Inc.

The ADRF6821ACPZ is a state-of-the-art integrated radio frequency (RF) mixer from Analog Devices Inc., designed to provide exceptional performance in a variety of signal processing applications. This high-performance device is a perfect choice for designers looking to achieve superior linearity, noise figure, and low power consumption in their RF and intermediate frequency (IF) circuit designs.

Key Features:

  • High Linearity: The ADRF6821ACPZ offers excellent linearity, which minimizes distortion in complex signal environments and enhances signal integrity.
  • Low Noise Figure: With its low noise figure, this mixer ensures a clean signal path, resulting in improved signal-to-noise ratio (SNR) and overall system sensitivity.
  • Wide Frequency Range: This device supports a broad frequency range, making it suitable for a diverse array of applications, from wireless infrastructure to test and measurement equipment.
  • Integrated Local Oscillator (LO): The inclusion of an integrated LO simplifies design and reduces component count, while also providing a stable and accurate frequency source.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADRF6821ACPZ saves valuable board space and is ideal for space-constrained applications.

Applications:

The ADRF6821ACPZ is suitable for a wide range of applications, including but not limited to:

  • Wireless infrastructure (LTE, WCDMA, GSM)
  • Point-to-point and point-to-multipoint radios
  • Software-defined radios (SDR)
  • RF instrumentation and test equipment
  • Satellite communications systems

Technical Specifications:

With a conversion gain of 8 dB and an IP3 of 24.5 dBm, the ADRF6821ACPZ is engineered to provide robust performance in demanding environments. It operates over a temperature range of -40°C to +85°C and requires a single 5 V supply for operation. Its integrated synthesizer and VCO (Voltage-Controlled Oscillator) contribute to its ease of use and high level of integration.

For designers and engineers looking for a high-quality RF mixer that combines performance with practicality, the ADRF6821ACPZ from Analog Devices Inc. is an excellent choice that promises to deliver on both counts.

You May Also Be Interested in

Renesas Electronics America
DEMODULATION FOR SET-TOP BOX / RF Demodulator IC
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 68QFN / RF Demodulator IC
Lowest to $26.1134

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess