EN
  • EN
  • DE

ADRF6604ACPZ-R7

Part No ADRF6604ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 2.5-2.9GHZ DWN 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
RF Type Cellular
Frequency 2.5GHz ~ 2.9GHz
Number of Mixers 1
Gain 6.3dB
Noise Figure 16dB
Secondary Attributes Down Converter
Operating Supply Current 280mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Manufacturer Homepage www.analog.com
Win Source Part Number 751773-ADRF6604ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Family Name ADRF6604
Introduction Date September 10, 2009
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADRF6604ACPZ-R7 CAD Model

Description

ADRF6604ACPZ-R7: A Versatile Mixer with Integrated LO from Analog Devices Inc.

The ADRF6604ACPZ-R7 is a state-of-the-art RF mixer with an integrated local oscillator (LO) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is designed to cater to a wide array of applications, including wireless infrastructure, RF instrumentation, and satellite communication systems.

At the heart of the ADRF6604ACPZ-R7 is a high-linearity active mixer, accompanied by a fractional-N PLL synthesizer with an integrated voltage-controlled oscillator (VCO). The device operates within the 35 MHz to 2400 MHz frequency range, making it incredibly versatile for various RF applications. The integrated LO allows for a reduced component count and simplifies the design process for engineers, leading to faster time-to-market and enhanced system reliability.

The ADRF6604ACPZ-R7 boasts an exceptional conversion gain of 7.5 dB, which, combined with its noise figure of 11.5 dB, ensures high-quality signal processing with minimal distortion. The product also features a high third-order intercept point (IIP3) of 24 dBm, providing excellent linearity that is crucial for maintaining signal integrity in complex RF environments.

Designed with flexibility in mind, the ADRF6604ACPZ-R7 supports a wide range of supply voltages from 4.75 V to 5.25 V, and it comes in a compact 32-lead LFCSP (5 mm x 5 mm) package. This small footprint enables integration into space-constrained applications without sacrificing performance.

Additional features of the ADRF6604ACPZ-R7 include a programmable charge pump current, three-state charge pump, and a power-down mode, which significantly reduces power consumption when the device is not in active use. Furthermore, the integrated phase detector and a delta-sigma modulator facilitate the generation of a low-noise LO signal, essential for high-performance RF systems.

In summary, the ADRF6604ACPZ-R7 from Analog Devices Inc. is a robust and flexible solution for designers looking to integrate a high-quality mixer with an integrated LO into their RF and microwave systems. Its comprehensive feature set and ease of use make it an excellent choice for applications demanding high performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6193 $64.8579
7+ $17.7385 $124.1695
11+ $17.1841 $189.0251
14+ $16.6297 $232.8158
18+ $16.0753 $289.3554
25+ $14.4132 $360.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess