EN
  • EN
  • DE

ADRF5045BCCZN

Part No ADRF5045BCCZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 30GHZ 24LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Manufacturer Analog Devices Inc.
Package Strip
Operating Temperature Range -40°C ~ 85°C (TC)
Package 24-VFLGA Exposed Pad
Case / Package 24-LGA (4x4)
Family Name ADRF5045
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADRF5045BCCZN-CRL, Q13250963
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910791-ADRF5045BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5045BCCZN CAD Model

Description

ADRF5045BCCZN: High-Performance RF Switch from Analog Devices Inc.

The ADRF5045BCCZN is a cutting-edge RF switch developed by Analog Devices Inc., designed to cater to the demanding requirements of modern communication systems. This high-performance component is a testament to Analog Devices' commitment to providing innovative solutions that enhance signal integrity and operational efficiency in RF and microwave applications.

Key Features:

  • Frequency Range: The ADRF5045BCCZN operates over a broad frequency range from 9 kHz to 44 GHz, making it highly versatile for a wide array of RF applications, including military, satellite, and test equipment.
  • Low Insertion Loss: With an exceptionally low insertion loss, this RF switch ensures minimal signal degradation, providing a clear and strong transmission path for high-frequency signals.
  • High Isolation: The device offers superb isolation characteristics, thereby reducing signal leakage and maintaining signal integrity across multiple signal paths.
  • Non-Reflective Design: The non-reflective nature of the switch contributes to reduced signal distortion, which is crucial for maintaining the quality of high-speed communication.
  • Single Control Voltage: It features a single positive control voltage, simplifying the design and integration process for system engineers.
  • Package: The ADRF5045BCCZN comes in a compact 24-lead, 4 mm × 4 mm LGA package, suitable for space-constrained applications.

Applications:

  • Wireless Infrastructure (5G, LTE, etc.)
  • Test and Measurement Equipment
  • Microwave Backhaul
  • Satellite Communications
  • Phased Array Antennas

The ADRF5045BCCZN from Analog Devices Inc. stands out with its exceptional performance and reliability. Its robust design and state-of-the-art technology make it an ideal choice for engineers looking to enhance their RF systems. Whether it's for commercial, aerospace, or defense applications, the ADRF5045BCCZN is engineered to meet and exceed the rigorous demands of today's high-frequency communication environments.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for assistance in integrating the ADRF5045BCCZN into your next project.

You May Also Be Interested in

CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7670 $156.7670
2+ $151.5414 $303.0828
3+ $135.8647 $407.5941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,093 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess