EN
  • EN
  • DE

ADRF5042BCCZN

Part No ADRF5042BCCZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description LOW INSERTION LOSS, SP4T, 40GHZ, / RF Switch IC Cellular, VSAT SP4T 50Ohm 24-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Tray
RF Type Cellular, VSAT
Topology Absorptive
Circuit SP4T
Frequency Range 100MHz ~ 44GHz
Isolation 35dB
Insertion Loss 3.2dB
Test Frequency 44GHz
P1dB 27dBm
IIP3 47dBm
Impedance 50Ohm
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C (TC)
Package / Case 24-VFLGA Exposed Pad
Supplier Device Package 24-LGA (3x3)
Base Product Number ADRF5042
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADRF5042BCCZN,505-ADRF5042BCCZN
Standard Package 1
Win Source Part Number 1215207-ADRF5042BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5042BCCZN CAD Model

Description

ADRF5042BCCZN by Analog Devices Inc.

The ADRF5042BCCZN is a state-of-the-art RF switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product offers exceptional performance in a compact package, making it an ideal choice for a wide range of RF applications.

Key Features

  • Frequency Range: The ADRF5042BCCZN operates over a broad frequency range from DC to 44 GHz, providing versatile use across multiple RF applications, including wireless infrastructure, test equipment, and microwave radios.
  • Low Insertion Loss: With an insertion loss of typically 1.7 dB at 30 GHz, this switch ensures minimal signal attenuation, making it suitable for high-frequency signal paths.
  • High Isolation: Boasting high isolation of 30 dB at 30 GHz, the ADRF5042BCCZN prevents signal leakage between ports, which is critical for maintaining signal integrity in complex RF systems.
  • Non-Reflective Design: The switch offers a non-reflective design with 50-ohm matched ports, ensuring minimal reflections and compatibility with standard impedance systems.
  • High Linearity: Exhibiting an Input IP3 of 48 dBm, the device maintains signal fidelity by reducing third-order intermodulation products.
  • Single Control Voltage: The switch can be controlled using a single positive control voltage ranging from 0 to +5V, simplifying the control interface and reducing power supply requirements.

Package and Quality

The ADRF5042BCCZN comes in a compact, 24-lead, 4 mm × 4 mm LGA package that is RoHS compliant and compatible with standard SMT processes, making it easy to integrate into existing designs. Analog Devices Inc. ensures high manufacturing standards, providing reliability and performance consistency that engineers can trust for their critical applications.

Applications

With its superior RF performance, the ADRF5042BCCZN is well-suited for a variety of applications, including but not limited to:

  • RF and microwave communication systems
  • Phased array antennas
  • Test equipment and instrumentation
  • Aerospace and defense electronics
  • 5G wireless infrastructure

For engineers and designers looking for a high-performance RF switch that delivers both versatility and reliability, the ADRF5042BCCZN from Analog Devices Inc. is an excellent choice that meets the demanding requirements of today's advanced RF systems.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess