The ADRF5042BCCZN-R7 is a high-performance, silicon-based RF single-pole, four-throw (SP4T) switch from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to operate within the frequency range of 100 MHz to 44 GHz, making it suitable for a wide variety of RF applications, including wireless infrastructure, test equipment, and microwave radios.
Key Features
- Frequency Range: 100 MHz to 44 GHz, enabling use in a wide range of high-frequency applications.
- Low Insertion Loss: Offers minimal signal attenuation, ensuring signal integrity across the switch.
- High Isolation: Provides excellent signal separation between ports, which is critical for many RF systems.
- Non-reflective Design: Enhances performance in RF systems by reducing standing wave ratios.
- Single Supply Voltage: Operates with a +3.3V supply voltage, simplifying power supply design.
- CMOS/LVTTL Control: Compatible with standard logic levels, allowing for easy integration into digital systems.
- Surface Mount Package: Comes in a compact, 4 mm × 4 mm, 24-lead LFCSP package, suitable for space-constrained applications.
Applications
- Wireless Infrastructure
- RF Test Equipment
- Microwave Radios and VSAT
- Instrumentation and ATE Systems
- Satellite Communications
The ADRF5042BCCZN-R7 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge RF solutions that enhance the performance and reliability of communication systems. Its robust design and advanced specifications make it an ideal choice for designers looking to optimize their RF signal routing with minimal signal loss and high isolation.
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.