EN
  • EN
  • DE

TPL-BF-150A

Part No TPL-BF-150A
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Electrical,Specialty Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 219973-TPL-BF-150A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPL-BF-150A CAD Model

Description

The TPL-BF-150A is a fuse manufactured by Eaton Bussmann. It's a Class CC fuse intended to provide supplemental overcurrent protection in various industrial and commercial applications. Specifically designed to protect sensitive equipment and circuits from damage due to overloads and short circuits, this fuse ensures reliability and safety in demanding environments.

Applications

  • Motor Control Centers (MCCs): Primarily used for branch circuit protection in motor starter applications, safeguarding motors from damage.
  • Control Transformers: Provides reliable overcurrent protection for control power transformers, ensuring consistent power supply.
  • Panelboards: Offers supplementary protection within panelboards to protect individual circuits from overcurrent conditions.
  • Industrial Machinery: Safeguards vital components within various types of industrial equipment, reducing downtime and repair costs.
  • HVAC Systems: Commonly integrated into HVAC equipment to protect motors and control circuits, ensuring efficient operation.

Features

  • Class CC Fuse: Provides superior current-limiting protection, minimizing damage caused by fault currents.
  • 150A Current Rating: Designed to handle a maximum continuous current of 150 amperes, suitable for a wide range of applications.
  • Fast-Acting: Quickly interrupts overcurrents, reducing the duration of fault conditions and protecting downstream equipment.
  • High Interrupting Rating: Capable of safely interrupting high-fault currents, ensuring system integrity during electrical events.
  • Durable Construction: Built to withstand harsh industrial environments, providing reliable performance over an extended lifespan.

Benefits

  • Optimal Equipment Protection: Shields valuable equipment from damage caused by overcurrents and short circuits, extending their operational life.
  • Reduced Downtime: Minimizes the risk of equipment failures and associated production interruptions, improving productivity.
  • Enhanced Safety: Helps prevent electrical fires and other safety hazards, creating a safer working environment for personnel.
  • Compliance with Standards: Meets stringent industry standards for safety and performance, ensuring regulatory compliance.
  • Cost-Effective Solution: Reduces repair costs and extends the lifespan of protected equipment, providing long-term savings.

Additional Details

As part of the Eaton Bussmann TPL series, this fuse is known for its consistent performance. Key specifications typically include:

  • Voltage Rating: Designed for use in systems up to a specified voltage, ensuring compatibility.
  • Interrupting Capacity: The maximum fault current that the fuse can safely interrupt, measured in amperes.
  • Agency Approvals: Certified to meet UL and CSA standards, ensuring safety and reliability.
  • Construction Materials: Made with high-quality materials to provide durable and long-lasting performance.

Proper fuse selection is essential to ensure adequate protection. Always consult the Eaton Bussmann datasheet for detailed specifications and proper installation procedures.

You May Also Be Interested in

Littelfuse Inc.
FUSE BATTERY PROTECTOR 50V 45A
Lowest to $8.7313
Eaton Bussmann
FUSE CARTRIDGE 30A 600VAC/300VDC
Lowest to $5.4545
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
20A 450 VDC Fuse Cartridge Bolt Mount
Need more? Email Us
Littelfuse Inc.
480A 5.5 kVAC Fuse Cartridge Bolt Mount, End Cap (Hookeye)
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 2A 600VAC 5AG
Need more? Email Us
Littelfuse Inc.
25A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE BATTERY PROTECTOR 8V 12A
Need more? Email Us
Eaton Bussmann
FUSE 160A 1000V DC PV SIZE 1 DUA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess