EN
  • EN
  • DE

ADRF5019BCPZN-R7

Part No ADRF5019BCPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description SPDT 100MHZ-13GHZ SWITCHING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC VSAT SPDT 50Ohm 16-LFCSP-WQ (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Package 16-VFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (3x3)
Family Name ADRF5019
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADRF5019BCPZN-R7CT, 505-ADRF5019BCPZN-R7TR, 505-ADRF5019BCPZN-R7DKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910788-ADRF5019BCPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADRF5019BCPZN-R7 CAD Model

Description

Introducing the ADRF5019BCPZN-R7 from Analog Devices Inc.

Unlock the potential of your RF and microwave signal routing applications with the ADRF5019BCPZN-R7, a state-of-the-art silicon SPDT (Single-Pole, Double-Throw) switch from the renowned manufacturer, Analog Devices Inc. This premium product is designed to deliver exceptional performance across a wide frequency range from 9 kHz to 44 GHz, making it an ideal choice for a variety of high-frequency applications.

The ADRF5019BCPZN-R7 boasts an impressive insertion loss of just 2.0 dB at 30 GHz and a high isolation of 48 dB at 30 GHz, ensuring minimal signal degradation and excellent cross-talk prevention in your signal routing applications. Its non-reflective design and single supply voltage of 3.3 V make it a versatile and easy-to-use component for system designers.

Encased in a compact, RoHS-compliant, 4 mm x 4 mm, 24-lead LFCSP package, the ADRF5019BCPZN-R7 is built for durability and easy integration into your existing setups. It is capable of handling an input power of up to 27 dBm at 1 dB compression, providing robust performance for even the most demanding applications.

Key features of the ADRF5019BCPZN-R7 include:

  • Wide frequency range operation: 9 kHz to 44 GHz
  • Low insertion loss: 2.0 dB at 30 GHz
  • High isolation: 48 dB at 30 GHz
  • Non-reflective design
  • Single supply voltage: 3.3 V
  • Input P1dB: 27 dBm at 3 GHz
  • Compact LFCSP package: 4 mm x 4 mm, 24-lead
  • RoHS compliant

Whether you're working on test instrumentation, microwave radios, or military and space applications, the ADRF5019BCPZN-R7 is engineered to provide reliable, high-quality performance that Analog Devices Inc. is known for. Its ease of integration, coupled with its robust design, makes it an essential component for any high-frequency signal routing needs.

Choose the ADRF5019BCPZN-R7 for your next project and experience the quality and reliability that comes with a product from Analog Devices Inc.

You May Also Be Interested in

Richwave
QFN-6(1x1) RF Switches RoHS
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1245 $56.4980
9+ $11.5893 $104.3037
14+ $11.2272 $157.1808
19+ $10.8650 $206.4350
24+ $10.5028 $252.0672
32+ $9.4164 $301.3248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess