EN
  • EN
  • DE

ADR530BRTZ-REEL7

Part No ADR530BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 22μVp-p
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009222-ADR530BRTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR530BRTZ-REEL7 CAD Model

Description

Product Overview: ADR530BRTZ-REEL7

The ADR530BRTZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the design and production of high-performance integrated circuits. This component is part of the ADR530 series and is specifically designed to offer a stable and accurate reference voltage for various applications in the electronics industry.

Key Features:

  • Voltage Accuracy: The ADR530BRTZ-REEL7 provides an impressive output voltage accuracy, ensuring reliable performance in critical applications where precision is paramount.
  • Low Temperature Coefficient: This product boasts a low temperature coefficient, which means that the output voltage remains consistent across a wide range of operating temperatures, enhancing its reliability in varying environmental conditions.
  • Wide Operating Range: It operates over a broad range of current and voltage, providing flexibility for designers to use it in diverse applications.
  • Long-Term Stability: Long-term stability is a hallmark of this voltage reference, which is essential for maintaining accuracy over time in systems that require calibration or have extended service intervals.
  • Package Type: The device comes in a small outline transistor (SOT) package, specifically the SOT-23, which is suitable for space-constrained applications.
  • Reel Packaging: Supplied in reel packaging (REEL7), this component is ideal for automated manufacturing processes, allowing for efficient assembly and inventory management.

Applications:

The ADR530BRTZ-REEL7 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability:

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADR530BRTZ-REEL7 is no exception and is manufactured to provide consistent performance, ensuring customer satisfaction and trust in the Analog Devices brand.

Whether you're designing a sophisticated medical device or a robust industrial control system, the ADR530BRTZ-REEL7 from Analog Devices Inc. offers the precision and stability needed to ensure your application operates at its highest potential.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess