EN
  • EN
  • DE

ADR510ARTZ-R2

Part No ADR510ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1V
Output Current 10mA
Tolerance ±0.35%
Temperature Coefficient 85ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1015322-ADR510ARTZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR510ARTZ-R2 CAD Model

Description

Introducing the ADR510ARTZ-R2 Voltage Reference from Analog Devices Inc.

Analog Devices Inc. presents the ADR510ARTZ-R2, a high-precision voltage reference that offers a fixed output voltage of 1.0V. This component is designed to maintain excellent stability and accuracy through variations in temperature, time, and supply voltage, making it an ideal choice for precision data conversion in a wide range of applications.

Key Features

  • High Accuracy: The ADR510ARTZ-R2 boasts an initial accuracy of ±0.1% which is crucial for systems that require a precise voltage reference.
  • Low Temperature Coefficient: With a temperature coefficient as low as 30 ppm/°C, this device ensures consistent performance over a wide temperature range, making it suitable for both industrial and commercial environments.
  • Wide Operating Range: The device operates over a broad supply voltage range from 4V to 18V, providing flexibility in various power supply configurations.
  • Low Dropout Voltage: It has a low dropout voltage, which enhances the performance in applications with a limited headroom above the output voltage.
  • Long-Term Stability: Exhibiting excellent long-term stability, the ADR510ARTZ-R2 ensures reliable operation over the lifespan of your product.
  • Compact Package: Housed in a small SOT-23 package, it is perfect for space-constrained applications without compromising on performance.

Applications

The ADR510ARTZ-R2 from Analog Devices Inc. is versatile and can be integrated into a variety of systems, including:

  • Precision data acquisition systems
  • Portable instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Battery-powered equipment
  • Industrial control systems

Whether you're developing precision measurement instruments or looking to enhance the accuracy of your current system, the ADR510ARTZ-R2 offers a reliable and efficient solution. Its combination of high accuracy, stability, and a wide operating range makes it an indispensable component for engineers and designers seeking to optimize their applications.

Choose the ADR510ARTZ-R2 for your next project and experience the quality and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3219 $53.1504
37+ $2.7257 $100.8509
57+ $2.6405 $150.5085
79+ $2.5554 $201.8766
102+ $2.4702 $251.9604
136+ $2.2146 $301.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess