EN
  • EN
  • DE

ADR5044AKSZ-REEL7

Part No ADR5044AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 5.4μVrms
Noise - 10Hz to 10kHz 240μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 077734-ADR5044AKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5044AKSZ-REEL7 CAD Model

Description

Product Overview: ADR5044AKSZ-REEL7

The ADR5044AKSZ-REEL7 is a high-precision voltage reference component from the renowned manufacturer Analog Devices Inc. Designed to ensure stability and accuracy, this product is an essential building block in many electronic systems, providing a stable reference voltage that is crucial for analog-to-digital conversion, power supply control, and other sensitive applications.

Key Features

  • Precision Voltage: The ADR5044AKSZ-REEL7 offers a precise series voltage reference, ensuring consistent performance for the applications that require a stable voltage.
  • Low Temperature Coefficient: With a low temperature coefficient, this product maintains its accuracy across a wide range of operating temperatures, making it suitable for various challenging environments.
  • Wide Operating Range: It operates over a broad range of currents, providing flexibility and reliability in different circuit configurations and load conditions.
  • Long-Term Stability: Designed with long-term stability in mind, it promises to deliver consistent performance over the lifespan of your product.
  • Compact Packaging: The ADR5044AKSZ-REEL7 comes in a compact package, making it ideal for space-constrained applications without compromising on performance.

Applications

The ADR5044AKSZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics
  • Medical and healthcare devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADR5044AKSZ-REEL7 is no exception. It is manufactured to the highest standards, ensuring that each component meets rigorous performance criteria. This product is available in a reel format (REEL7), which facilitates efficient assembly for high-volume production environments.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Analog Devices Inc. This document includes comprehensive information on electrical characteristics, pin configurations, and application notes to aid in the integration of the ADR5044AKSZ-REEL7 into your design.

With its combination of precision, stability, and versatility, the ADR5044AKSZ-REEL7 is an excellent choice for any application that demands a reliable voltage reference.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2053 $50.7219
56+ $1.8095 $101.3320
86+ $1.7530 $150.7580
118+ $1.6964 $200.1752
153+ $1.6399 $250.9047
205+ $1.4702 $301.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess