EN
  • EN
  • DE

ADR4550BRZ-R7

Part No ADR4550BRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.02% 8SOIC / Ultralow Noise, High Accuracy
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 2.8μVp-p
Voltage - Input 5.1V ~ 15V
Current - Supply 950μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ADR4550
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808609-ADR4550BRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR4550BRZ-R7 CAD Model

Description

Analog Devices Inc.'s ADR4550BRZ-R7: Precision Voltage Reference

The ADR4550BRZ-R7 is a high-precision voltage reference component from Analog Devices Inc., a renowned leader in the semiconductor industry. This device offers an impressive combination of accuracy, stability, and low noise, making it an ideal choice for high-performance applications that require a stable voltage reference.

Key Features:

  • Output Voltage: The ADR4550BRZ-R7 provides a fixed output voltage of 5.0V, which is crucial for consistent and reliable operation in precision circuits.
  • High Accuracy: With an initial accuracy of ±0.02%, this voltage reference ensures precise voltage regulation for sensitive electronic components.
  • Low Temperature Coefficient: The device has a low temperature coefficient of 2 ppm/°C (max), which translates to minimal deviation in output voltage over a wide temperature range.
  • Low Noise: It exhibits exceptionally low noise performance, with a noise specification of only 1.0 µV p-p/V (0.1 Hz to 10 Hz), making it suitable for noise-sensitive applications such as precision amplifiers and ADC/DAC systems.
  • Long-Term Stability: The ADR4550BRZ-R7 offers excellent long-term stability of 150 ppm/1000 hours (max), ensuring consistent performance over the product's lifespan.
  • Wide Supply Range: This device operates with a supply range from 7V to 18V, providing flexibility in various power supply scenarios.
  • Package Type: It comes in an 8-lead SOIC package, which is widely used and easy to integrate into a multitude of circuit designs.

Applications:

The ADR4550BRZ-R7 is ideal for high-precision applications such as:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial automation
  • Medical and healthcare equipment
  • Automotive systems

With its robust design and high-precision capabilities, the ADR4550BRZ-R7 from Analog Devices Inc. is a trustworthy and efficient solution for maintaining a stable reference voltage in critical electronic systems. Whether it's for industrial instrumentation or sensitive medical devices, this voltage reference ensures that your applications perform at their best.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8407 $54.8849
14+ $7.3444 $102.8216
22+ $7.0963 $156.1186
31+ $6.6000 $204.6000
40+ $6.3519 $254.0760
50+ $6.1038 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess