EN
  • EN
  • DE

ADR4550ARZ

Part No ADR4550ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 10mA 8-Pin SOIC N Tube / IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 4ppm/°C
Noise - 0.1Hz to 10Hz 2.8μVp-p
Voltage - Input 5.1 V to 15 V
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1015316-ADR4550ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADR4550
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR4550ARZ CAD Model

Description

Analog Devices Inc. ADR4550ARZ Voltage Reference

The ADR4550ARZ is a high precision voltage reference component manufactured by Analog Devices Inc., an industry leader in the design and manufacture of high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This particular model is part of the ADR45xx series, which is known for its exceptional stability and accuracy in critical applications.

Designed to offer a precise 5.0 V output, the ADR4550ARZ boasts an impressive initial accuracy of ±0.02% and a low temperature coefficient of 2 ppm/°C (max) over the full industrial temperature range (-40°C to +125°C). This makes it an ideal choice for precision data converters, portable instrumentation, and industrial control systems, where consistent and reliable voltage references are crucial for maintaining system accuracy.

The ADR4550ARZ comes in a compact SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Its small footprint allows for integration into various electronic systems without compromising on performance. Moreover, it operates with a low dropout voltage, ensuring it remains stable even with minimal difference between the supply voltage and the reference voltage.

One of the standout features of the ADR4550ARZ is its low noise output, with a typical noise of just 1 µV p-p (0.1 Hz to 10 Hz), which is essential for high-resolution analog-to-digital conversions. Additionally, the device has a low quiescent current of 950 µA (max), contributing to energy efficiency in battery-powered devices.

The ADR4550ARZ also includes a trim terminal that allows for fine-tuning of the output voltage to compensate for any system offsets. This feature provides designers with the flexibility to achieve the highest level of precision in their applications.

Overall, the ADR4550ARZ from Analog Devices Inc. represents a robust, accurate, and reliable solution for providing a stable voltage reference in a wide array of electronic systems, ensuring optimal performance even under varying environmental conditions.

For detailed specifications and application guidance, designers are encouraged to consult the ADR4550ARZ datasheet and Analog Devices Inc.'s technical support resources.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9005 $53.4030
14+ $7.3030 $102.2420
22+ $7.0748 $155.6456
30+ $6.8465 $205.3950
38+ $6.6183 $251.4954
51+ $5.9337 $302.6187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess