EN
  • EN
  • DE

ADR4540BRZ-R7

Part No ADR4540BRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 2.7μVp-p
Voltage - Input 4.2 V to 15 V
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1015315-ADR4540BRZ-R7
Family Name ADR4540
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR4540BRZ-R7 CAD Model

Description

Product Overview: ADR4540BRZ-R7 Voltage Reference

The ADR4540BRZ-R7 is a high-precision voltage reference component from the renowned manufacturer Analog Devices Inc. Designed to offer a stable and precise reference voltage, this device is a crucial part of many electronic systems where accuracy is paramount. The ADR4540 series is known for its low noise and long-term stability, making it an excellent choice for high-performance applications.

Key Features

  • Output Voltage: This model provides a fixed output voltage of 4.096V, which is widely used in analog-to-digital and digital-to-analog conversion applications, ensuring consistent and accurate readings.
  • Precision: The ADR4540BRZ-R7 boasts an impressive initial accuracy of ±0.02% and a low temperature coefficient, providing a reliable voltage reference over a wide range of temperatures.
  • Low Noise: With a low noise performance of 1.75 µVp-p/V (0.1 Hz to 10 Hz), the ADR4540 ensures a clean and stable signal, which is crucial for sensitive electronic applications.
  • Long-Term Stability: It offers excellent long-term stability of 50 ppm/√kHr, minimizing drift over time and ensuring consistent performance throughout the lifespan of the product.
  • Package: The ADR4540BRZ-R7 comes in a compact SOIC (Small Outline Integrated Circuit) package, which allows for easy integration into various electronic systems without taking up excessive space.
  • Supply Range: It operates with a supply range of 4.5V to 18V, providing flexibility in terms of power supply requirements and compatibility with different system voltages.
  • Wide Operating Temperature Range: The device functions effectively across a broad temperature range from -40°C to +125°C, making it suitable for use in harsh environments.

Applications

The ADR4540BRZ-R7 is ideal for precision data conversion systems, high-resolution analog-to-digital converters (ADCs), and digital-to-analog converters (DACs). It is also well-suited for battery-powered devices, precision instrumentation, and automotive electronics, where maintaining a stable reference voltage is critical for the performance and reliability of the system.

With its combination of high accuracy, low noise, and long-term stability, the ADR4540BRZ-R7 from Analog Devices Inc. represents a top-tier solution for designers and engineers seeking a dependable voltage reference source for their high-performance electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7392 $58.6960
11+ $9.6322 $105.9542
17+ $9.3312 $158.6304
23+ $9.0302 $207.6946
29+ $8.7292 $253.1468
39+ $7.8261 $305.2179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess