EN
  • EN
  • DE

ADR4530BRZ

Part No ADR4530BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise, High Accuracy
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 1.6μVp-p
Voltage - Input 3.1 V ~ 15 V
Operating Supply Current 950μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141540-ADR4530BRZ
Manufacturer Homepage www.analog.com
Family Name ADR4530
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR4530BRZ CAD Model

Description

The ADR4530BRZ is a high-precision voltage reference component from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This device is part of the ADR45xx series, which offers a range of fixed and selectable voltage references to suit various requirements.

Key Features

  • Precision Voltage: The ADR4530BRZ provides a precise 3.0V output, making it suitable for high-accuracy analog-to-digital conversions, digital-to-analog conversions, and other sensitive electronic applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains a stable output even under varying environmental conditions, which is crucial for reliable performance in temperature-sensitive applications.
  • Long-Term Stability: The ADR4530BRZ exhibits excellent long-term stability, ensuring consistent performance over the lifetime of your product.
  • Low Noise: This device features low noise output, which is essential for precision electronics where excess noise can significantly impact the accuracy and quality of signals.
  • Wide Operating Range: It operates over a broad range of currents, making it versatile for use in a variety of circuit configurations.

Applications

The ADR4530BRZ is ideal for use in precision data systems, high-resolution converters, and industrial instruments, where accurate signal processing is paramount. Its robust design also makes it suitable for harsh environments, ensuring reliability in industrial, medical, and automotive applications.

Package and Quality

Encased in a compact SOIC package, the ADR4530BRZ is designed for easy integration into a wide range of electronic systems. Analog Devices Inc. is committed to high standards of quality, and this product is no exception, offering both reliability and performance for your critical design needs.

For detailed specifications, application notes, and additional resources, please refer to the official Analog Devices Inc. documentation for the ADR4530BRZ voltage reference.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1846 $60.5538
7+ $16.5618 $115.9326
10+ $16.0442 $160.4420
13+ $15.5267 $201.8471
17+ $15.0091 $255.1547
23+ $13.4564 $309.4972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,629 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess