EN
  • EN
  • DE

ADS8319IBDGSR

Part No ADS8319IBDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 500-KSPS, SERIAL INTERFACE MICROPOWER, MINIATURE, SAR ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 16
Sampling Rate 500k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.375 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1141997-ADS8319IBDGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8319
Introduction Date March 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8319IBDGSR CAD Model

Description

The ADS8319IBDGSR is a precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-end performance in a compact form factor. This ADC is part of TI's ADS8319 series, renowned for their exceptional accuracy and speed, making them ideal for a wide array of applications, including medical instrumentation, industrial control systems, and battery-powered devices.

Key Features

  • Resolution: 16-bit SAR ADC, offering high precision for demanding applications.
  • Sampling Rate: Offers a fast sampling rate of up to 250 kSPS, enabling real-time data acquisition.
  • Power Efficiency: With a low power consumption of 1.25 mW at 250 kSPS, it is highly suitable for battery-operated devices.
  • Interface: Features a SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Package: Supplied in a VSSOP-10 (DGSR) package, it is optimized for space-constrained applications.
  • Input Range: Supports a wide input range, providing flexibility across various signal sources.
  • Reference: Includes an internal reference, while also providing the option to use an external reference for enhanced versatility.

Applications

The ADS8319IBDGSR is suitable for a multitude of applications due to its high-resolution and low-power characteristics. It is particularly well-suited for:

  • Portable instrumentation
  • Data acquisition systems
  • Medical devices such as ECG and EEG monitors
  • Industrial process control
  • Battery management systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ADS8319IBDGSR has been rigorously tested to meet TI's stringent standards for performance and reliability, ensuring that it meets or exceeds the requirements of the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3100 $66.9300
6+ $18.3056 $109.8336
9+ $17.7336 $159.6024
12+ $17.1615 $205.9380
16+ $16.5895 $265.4320
21+ $14.8733 $312.3393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess