EN
  • EN
  • DE

ADR435BRMZ

Part No ADR435BRMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 30mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 7 V ~ 18 V
Operating Supply Current 800μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141517-ADR435BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR435
Introduction Date December 01, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR435BRMZ CAD Model

Description

Product Overview: ADR435BRMZ from Analog Devices Inc.

The ADR435BRMZ is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is part of Analog Devices' ADR43x series, known for their superior accuracy and stability. The ADR435BRMZ is designed to cater to a broad range of applications, including precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The ADR435BRMZ provides a fixed output voltage of 5.0 V, which is highly stable and precise over time and temperature variations.
  • High Accuracy: It boasts an initial accuracy of ±0.1% (max), ensuring reliable performance for critical applications that demand high precision.
  • Low Temperature Coefficient: The device features a low temperature coefficient of 3 ppm/°C (max) over the full operating temperature range, which minimizes voltage fluctuations due to temperature changes.
  • Low Noise: With a low 1/f noise of 0.6 µVp-p/V (0.1 Hz to 10 Hz), the ADR435BRMZ is suitable for sensitive electronic applications where noise can be a critical factor.
  • Wide Operating Range: It operates across a wide supply range of 7 V to 18 V, providing flexibility in various system designs.
  • Load Regulation: The product features excellent load regulation specifications, ensuring consistent performance under varying load conditions.
  • Package: The ADR435BRMZ is available in an 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Battery-powered devices
  • Medical and healthcare equipment

The ADR435BRMZ voltage reference is designed to provide a stable and accurate reference voltage, which is crucial for the performance of analog-to-digital and digital-to-analog converters. Its robustness and reliability make it an excellent choice for designers who require a reference voltage that maintains precision over a wide range of environmental conditions.

With its combination of high accuracy, low noise, and wide operating range, the ADR435BRMZ from Analog Devices Inc. is a versatile solution that can be integrated into a multitude of electronic systems, delivering consistent, high-quality performance that engineers can trust.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5374 $67.6870
11+ $11.1076 $122.1836
17+ $10.7606 $182.9302
23+ $10.4135 $239.5105
29+ $10.0663 $291.9227
39+ $9.0249 $351.9711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,057 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess