EN
  • EN
  • DE

ADR431ARZ

Part No ADR431ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 30mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.5μVp-p
Voltage - Input 4.5 V to 18 V
Operating Supply Current 800μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1015284-ADR431ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR431ARZ CAD Model

Description

Product Overview: ADR431ARZ Voltage Reference from Analog Devices Inc.

The ADR431ARZ is a high-performance, precision 2.5V voltage reference from Analog Devices Inc., known for its stability and accuracy in critical applications. This component is part of the ADR43x series, which are XFET® voltage references that use patented temperature drift curvature correction and noise-reduction technologies to offer the performance of traditional floating junction references without their inherent limitations.

Key Features

  • Precision Voltage: The ADR431ARZ provides a 2.5V output with an initial accuracy of ±0.1% and a low temperature coefficient (tempco) of 3 ppm/°C (typical), ensuring reliable performance over a wide temperature range.
  • Low Noise: With a low noise performance of 7 µV p-p (0.1 Hz to 10 Hz), this voltage reference is ideal for high-resolution data converters and precision applications where noise can significantly impact system performance.
  • High Output Current: The device can source up to 30 mA and sink up to 5 mA, making it versatile for a variety of loads and circuit configurations.
  • Wide Supply Voltage Range: The ADR431ARZ operates with a supply voltage range from 5 V to 18 V, providing flexibility in system design and compatibility with various power supplies.
  • Stable with Capacitive Loads: The output is capable of driving capacitive loads up to 10 µF, which is beneficial for applications requiring stable voltage references despite load variations.

Applications

The ADR431ARZ is suitable for high-performance applications that require precision and stability, such as:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Data acquisition systems
  • Industrial control systems
  • Optical networks

Package and Quality

The ADR431ARZ is available in an 8-lead SOIC package, which is both compact and easy to integrate into various circuit layouts. With its robust design, it ensures long-term reliability and performance. Analog Devices Inc. is committed to high-quality standards, and this product is no exception, meeting stringent quality control measures and industry requirements.

For designers and engineers looking for a dependable and precise voltage reference, the ADR431ARZ from Analog Devices Inc. is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5322 $52.7254
17+ $6.1803 $105.0651
26+ $5.9871 $155.6646
35+ $5.7940 $202.7900
45+ $5.6009 $252.0405
60+ $5.0215 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess