EN
  • EN
  • DE

ADR425BRZ

Part No ADR425BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3.4μVp-p
Voltage - Input 7 V to 18 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083329-ADR425BRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR425BRZ CAD Model

Description

Product Overview: ADR425BRZ by Analog Devices Inc.

The ADR425BRZ is a precision 2.048 V bandgap voltage reference from Analog Devices Inc., renowned for its high accuracy and stability. It is part of the ADR42x series, which is designed to provide a stable and reliable reference voltage for various applications, including precision data converters, portable instrumentation, and industrial control systems.

This voltage reference is characterized by a low output noise of 1.0 µV p-p (0.1 Hz to 10.0 Hz), making it an excellent choice for applications requiring a low noise floor. The ADR425BRZ also features a low temperature coefficient of 3 ppm/°C (max) over the industrial temperature range, ensuring minimal deviation in output voltage with changes in temperature, thus providing a consistent performance across a wide range of operating conditions.

One of the key benefits of the ADR425BRZ is its high output current capability, with a sink and source current of ±10 mA. This allows the device to maintain a stable reference voltage even under varying load conditions. Additionally, the ADR425BRZ offers a low dropout voltage, which enhances its performance in battery-powered applications where power efficiency is critical.

The ADR425BRZ comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The device is also fully specified for −40°C to +125°C, allowing it to operate reliably in a broad range of environments.

Analog Devices Inc. ensures that the ADR425BRZ is long-term stable and provides excellent reliability. The product goes through rigorous testing and quality assurance processes to meet the high standards expected from a leading semiconductor manufacturer.

Overall, the ADR425BRZ is a versatile, high-performance voltage reference that offers a combination of features making it an ideal choice for precision applications that demand a stable and accurate reference voltage.

Key Features:

  • Precision Reference: 2.048 V ±0.1%
  • Low Temperature Coefficient: 3 ppm/°C (max)
  • Low Noise: 1.0 µV p-p (0.1 Hz to 10 Hz)
  • High Output Current: ±10 mA sink/source capability
  • Low Dropout Voltage
  • Wide Operating Temperature Range: −40°C to +125°C
  • Compact 8-lead SOIC Package

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5725 $70.7175
6+ $19.3416 $116.0496
9+ $18.7371 $168.6339
12+ $18.1327 $217.5924
15+ $17.5283 $262.9245
20+ $15.7150 $314.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess