EN
  • EN
  • DE

ADR425BRZ-REEL7

Part No ADR425BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3.4μVp-p
Voltage - Input 7 V to 18 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009207-ADR425BRZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR425BRZ-REEL7 CAD Model

Description

Product Overview: ADR425BRZ-REEL7

The ADR425BRZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This product is part of Analog Devices' ADR42x series of voltage references that are known for their high accuracy, stability, and low noise, making them ideal for precision data conversion in a wide range of applications.

Key Features

  • Output Voltage: The ADR425BRZ-REEL7 provides a stable and precise 2.5V output voltage, which is essential for accurate analog-to-digital conversion.
  • Low Temperature Coefficient: It boasts an impressive temperature coefficient of 3 ppm/°C (typical), ensuring that the output voltage remains consistent across a wide temperature range.
  • Low Noise: With a low noise performance of 0.6 μV p-p/V (0.1 Hz to 10 Hz), this component ensures that the signal integrity is maintained, reducing the potential for errors in sensitive applications.
  • High Output Current: The device can supply up to 10 mA of output current, providing sufficient drive capability for a variety of loads.
  • Long-Term Stability: It offers excellent long-term stability of 50 ppm maximum over 1,000 hours, highlighting the component's reliability over time.

Applications

The ADR425BRZ-REEL7 is designed for use in high-performance applications where precision is paramount. Common applications include:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical devices
  • Automotive electronics

Packaging and Quality

The ADR425BRZ-REEL7 comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The component is provided on a 7-inch reel, facilitating easy integration into automated manufacturing processes. Analog Devices Inc. ensures the highest quality standards, and the ADR425BRZ-REEL7 is no exception, adhering to rigorous testing protocols to guarantee performance.

Overall, the ADR425BRZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a stable, precise, and reliable voltage reference source to enhance the accuracy of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3849 $64.1547
6+ $17.5466 $105.2796
9+ $16.9982 $152.9838
13+ $16.4499 $213.8487
16+ $15.9016 $254.4256
22+ $14.2566 $313.6452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess