EN
  • EN
  • DE

ADR425ARZ-REEL7

Part No ADR425ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultraprecision, Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET® Voltage References | IC VREF SERIES 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.4μVp-p
Parts Input Voltage (V) 7V ~ 18V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR425
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1141496-ADR425ARZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR425ARZ-REEL7 CAD Model

Description

Product Overview: ADR425ARZ-REEL7 by Analog Devices Inc.

The ADR425ARZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This robust product comes in a compact package and is part of the ADR42x series, which is renowned for its stability and accuracy in critical applications.

With an output voltage of 2.5V, the ADR425ARZ-REEL7 offers a precise reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy instrumentation. This voltage reference is characterized by its low noise and excellent temperature stability, making it an ideal choice for precision data conversion and measurement in industrial, medical, and communication systems.

Key Features:

  • Output Voltage: Precisely trimmed to 2.5V, providing a stable reference for various applications.
  • High Accuracy: Features an initial accuracy of ±0.1% (maximum) for reliable performance in sensitive circuits.
  • Low Temperature Coefficient: Offers excellent thermal stability with a temperature coefficient of 3 ppm/°C (maximum) over the entire operating temperature range.
  • Low Noise: Exhibits low noise performance of 1.75 μVp-p/V for 0.1 Hz to 10 Hz, ensuring signal integrity in noise-sensitive applications.
  • Wide Operating Range: Functions across a broad operating temperature range from -40°C to +125°C, suitable for challenging environments.
  • Long-Term Stability: Provides superior long-term stability, making it a reliable component for extended use.
  • Package: Available in a small 8-lead SOIC package, ideal for space-constrained applications.

Applications:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics
  • Battery-powered devices

The ADR425ARZ-REEL7 is supplied in a tape and reel format (REEL7), which facilitates automated assembly processes, making it a convenient choice for mass production. Analog Devices Inc. ensures that this product meets stringent quality standards, providing engineers with a reliable voltage reference source for their designs.

Whether you're developing precision instrumentation or looking for a stable voltage reference for your electronic circuit, the ADR425ARZ-REEL7 offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4627 $57.3135
11+ $9.4053 $103.4583
17+ $9.1114 $154.8938
23+ $8.8175 $202.8025
30+ $8.5235 $255.7050
40+ $7.6418 $305.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess