EN
  • EN
  • DE

ADR420ARZ-REEL7

Part No ADR420ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultraprecision, Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET® Voltage References | IC VREF SERIES 2.048V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.75μVp-p
Parts Input Voltage (V) 4V ~ 18V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR420
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1141479-ADR420ARZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR420ARZ-REEL7 CAD Model

Description

Introducing the ADR420ARZ-REEL7 Voltage Reference IC from Analog Devices Inc.

The ADR420ARZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its innovative and high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision voltage reference is part of the ADR42x series, which is known for providing stable and accurate reference voltages for various applications.

Designed with advanced technology, the ADR420ARZ-REEL7 offers a series of impressive features that make it ideal for precision data converters, portable instrumentation, and industrial control systems. It boasts a low temperature coefficient and excellent long-term stability, ensuring reliable performance over a wide range of operating conditions.

Key Features of ADR420ARZ-REEL7:

  • Output Voltage: The device provides a precise 2.048 V output, which is a common reference voltage for many analog-to-digital and digital-to-analog converters.
  • High Accuracy: With an initial accuracy of ±0.1%, the ADR420 ensures that systems are provided with a consistent and precise voltage reference.
  • Low Temperature Coefficient: It has an excellent temperature coefficient of 3 ppm/°C (typical), minimizing output variation over temperature changes.
  • Wide Operating Range: The ADR420 operates over a broad supply voltage range from 4 V to 18 V, accommodating a variety of power supplies and system requirements.
  • Low Noise: With a low 1/f noise of 0.4 μVp-p/V (0.1 Hz to 10 Hz), the device ensures a quiet and stable reference signal, which is crucial for high-resolution data conversion.
  • Package and Supply Format: The ADR420ARZ-REEL7 comes in a compact SOIC-8 package and is supplied on a 7-inch reel, facilitating easy integration into automated manufacturing processes.

With its superior performance and reliability, the ADR420ARZ-REEL7 is an excellent choice for professionals seeking a dependable voltage reference for their precision applications. Analog Devices Inc. continues to set the standard in the industry with components like the ADR420, which deliver unparalleled accuracy and stability in a variety of challenging environments.

For more detailed information, specifications, and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8432 $59.0592
13+ $8.0765 $104.9945
20+ $7.8241 $156.4820
27+ $7.5717 $204.4359
35+ $7.3193 $256.1755
46+ $6.5622 $301.8612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,687 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess