EN
  • EN
  • DE

ADR395AUJZ-R2

Part No ADR395AUJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADR39
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.12%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 5.3 V ~ 15 V
Operating Supply Current 140μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141475-ADR395AUJZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR395
Introduction Date August 09, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADR395AUJZ-R2 CAD Model

Description

Product Overview: ADR395AUJZ-R2 from Analog Devices Inc.

The ADR395AUJZ-R2 is a high-precision, low-power voltage reference from Analog Devices Inc., designed to offer a stable and accurate reference voltage for various applications. This component is part of Analog Devices' ADR39x series, known for their excellent temperature stability and low noise performance, making them ideal for high-resolution data converters and precision measurement systems.

Key Features

  • Precision Voltage Reference: The ADR395 provides a fixed output voltage of 5.0V with an initial accuracy of ±0.1%.
  • Low Temperature Coefficient: It boasts an impressive temperature coefficient of 3 ppm/°C (max), ensuring minimal deviation across a wide temperature range.
  • Low Noise: With a low noise specification of 8 µV p-p (0.1 Hz to 10 Hz), the ADR395 offers a clean reference signal, crucial for sensitive applications.
  • Long-Term Stability: It demonstrates excellent long-term stability of 150 ppm/√kHr, providing reliability over extended periods.
  • Low Power Consumption: The device operates with a low quiescent current of 450 µA (max), making it suitable for battery-powered devices and power-sensitive applications.
  • Wide Operating Range: The ADR395 is functional over a broad operating temperature range of -40°C to +125°C, accommodating diverse environmental conditions.
  • Compact Package: Available in a tiny SOT-23 package, the ADR395AUJZ-R2 is optimized for space-constrained applications.

Applications

The ADR395AUJZ-R2 is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical devices
  • Portable battery-powered equipment
  • Automotive electronics

Conclusion

The ADR395AUJZ-R2 from Analog Devices Inc. represents a blend of precision, stability, and efficiency, making it an excellent choice for designers looking for a reliable voltage reference. Its low power consumption, compact size, and robust performance across a range of temperatures and conditions ensure that it can be integrated into a wide array of high-performance systems with stringent power and space requirements.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess