EN
  • EN
  • DE

SKY65208-R4

Part No SKY65208-R4
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324835-SKY65208-R4
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKY65208-R4 CAD Model

Description

The SKY65208-R4, manufactured by Skyworks Solutions Inc., is a front-end module (FEM) designed for 2.4 GHz WLAN applications. This module integrates a power amplifier (PA), a low-noise amplifier (LNA) with bypass functionality, and a transmit/receive (T/R) switch, offering a compact and efficient solution for wireless connectivity.

Applications:

  • Wireless Routers: Enhances signal strength and range in home and office wireless routers.
  • Access Points: Improves coverage and performance in wireless access points.
  • IoT Devices: Provides reliable 2.4 GHz WLAN connectivity for various Internet of Things devices.
  • Wireless Repeaters: Used to extend the range of existing wireless networks.
  • Set-Top Boxes: Enables wireless connectivity in set-top boxes for media streaming and internet access.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies system design.
  • High-Efficiency Power Amplifier: Delivers high output power while minimizing power consumption.
  • Low-Noise Amplifier (LNA): Improves receiver sensitivity for better signal reception.
  • LNA Bypass Mode: Offers flexibility in different operating conditions to optimize performance.
  • 2.4 GHz Operation: Designed specifically for the 2.4 GHz ISM band.
  • Compact Package: Small form factor suitable for space-constrained applications.

Benefits:

  • Extended Range: High output power PA increases the transmission range of wireless devices.
  • Improved Signal Quality: LNA enhances receiver sensitivity, resulting in better signal reception and data throughput.
  • Reduced Power Consumption: Optimized design minimizes power consumption, prolonging battery life for portable devices.
  • Simplified Design: Integrated module reduces the complexity of WLAN system design.
  • Lower Component Count: Minimizes the number of external components needed, reducing board space and cost.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation in various environments.

Additional Details:

The SKY65208-R4 operates within the 2.4 GHz frequency band, supporting IEEE 802.11b/g/n standards. The integrated power amplifier provides high output power with excellent linearity, ensuring minimal signal distortion. The LNA enhances receiver sensitivity, enabling the detection of weak signals. The transmit/receive switch facilitates efficient antenna sharing between the transmitter and receiver. It typically operates with a 3.3V supply voltage and includes ESD protection for enhanced reliability. The compact QFN package allows for easy integration into space-constrained designs, making it suitable for a wide range of WLAN applications. This module ensures high performance and reliability, improving overall system efficiency and user experience.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess