EN
  • EN
  • DE

ADR365AUJZ-R2

Part No ADR365AUJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.16% TSOT5 / Series Voltage Reference IC Fixed 5V V ±0.16% 5 mA TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Discontinued
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 5 mA
Tolerance ±0.16%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 12.8µVp-p
Voltage - Input 5.3V ~ 15V
Current - Supply 190µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number ADR365
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860371-ADR365AUJZ-R2
Ultra Librarian 3D Model Ultra Librarian ADR365AUJZ-R2 CAD Model

Description

Product Overview: ADR365AUJZ-R2 from Analog Devices Inc.

The ADR365AUJZ-R2 is a high-precision, micropower voltage reference from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This component is part of their ADR365 series, which is renowned for its stability and accuracy in critical applications. The ADR365AUJZ-R2 is designed to maintain a precise voltage output over a wide range of operating conditions, including variations in temperature, load conditions, and supply voltages.

Key Features

  • Output Voltage: The ADR365AUJZ-R2 offers a fixed output voltage of 5.0V, suitable for a variety of applications that require a stable reference voltage.
  • Low Dropout Voltage: It operates with a low dropout voltage, enhancing its performance in battery-operated devices where power efficiency is critical.
  • High Accuracy: This voltage reference boasts an initial accuracy of ±0.1%, ensuring precise performance for high-precision systems.
  • Temperature Coefficient: It features a low temperature coefficient, typically 8 ppm/°C, which allows for stable operation over a wide temperature range (-40°C to +125°C).
  • Long-Term Stability: The ADR365AUJZ-R2 demonstrates excellent long-term stability, making it reliable for use in systems that require consistent performance over time.
  • Power Supply Range: It supports a wide power supply range from 5.5V to 18V, providing flexibility in various power supply designs.
  • Package: The device is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The ADR365AUJZ-R2 is suitable for a wide array of applications where precision voltage reference is crucial. These include:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Precision instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Industrial control systems
  • Automotive electronics

In summary, the ADR365AUJZ-R2 from Analog Devices Inc. offers designers a reliable and high-performance solution for maintaining a stable voltage reference in a variety of electronic systems. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for precision applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess