EN
  • EN
  • DE

ADR360BUJZ-REEL7

Part No ADR360BUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Low Power, Low Noise Voltage References with Sink/Source Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 6.8μVp-p
Voltage - Input 2.35 V ~ 15 V
Operating Supply Current 190μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141459-ADR360BUJZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR360
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR360BUJZ-REEL7 CAD Model

Description

Product Overview: ADR360BUJZ-REEL7

The ADR360BUJZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its innovative and high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular voltage reference is part of the ADR36x series, which is known for its low power consumption and small package size, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Voltage Output: The ADR360BUJZ-REEL7 provides a stable and precise output voltage of 3.0V, which is essential for accurate analog-to-digital conversion in critical applications.
  • Package Type: It comes in a compact SOT-23 package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.
  • Temperature Coefficient: The device boasts an excellent temperature coefficient, ensuring stable performance over a wide temperature range.
  • Low Quiescent Current: The ADR360BUJZ-REEL7 is designed for low power consumption, with a quiescent current that is ideal for battery-powered devices, helping to extend the operational lifespan.
  • Long-Term Stability: This voltage reference demonstrates superior long-term stability, which is critical for maintaining consistent performance in precision applications over time.
  • Moisture Sensitivity Level (MSL): The product is rated with a moisture sensitivity level that ensures reliability and robustness in various environmental conditions.

Applications

The ADR360BUJZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics
  • Medical and healthcare devices

With its precision voltage output and low power consumption, the ADR360BUJZ-REEL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable voltage reference for their sensitive electronic systems. Whether for professional, industrial, or consumer applications, this product delivers consistent performance and quality that Analog Devices Inc. is known for.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3164 $58.2148
15+ $6.8237 $102.3555
23+ $6.6105 $152.0415
32+ $6.3973 $204.7136
41+ $6.1840 $253.5440
55+ $5.5443 $304.9365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess