EN
  • EN
  • DE

ADR3450ARJZ-R7

Part No ADR3450ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Micropower, High Accuracy Voltage References | IC VREF SERIES 5V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Noise - 10Hz to 10kHz 60μVrms
Parts Input Voltage (V) 5.2V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number ADR3450
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141452-ADR3450ARJZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR3450ARJZ-R7 CAD Model

Description

Introducing the ADR3450ARJZ-R7 Voltage Reference by Analog Devices Inc.

The ADR3450ARJZ-R7 from Analog Devices Inc. is a high-precision, low-power voltage reference that offers a fixed output voltage of 4.096 V. This component is designed to maintain accurate voltage regulation, making it an ideal choice for precision data converters and stable voltage supplies in various applications.

Key Features:

  • High Accuracy: The ADR3450ARJZ-R7 boasts an impressive initial accuracy of ±0.1%, ensuring precise voltage regulation for sensitive electronics.
  • Low Temperature Coefficient: With a temperature coefficient as low as 8 ppm/°C, the device offers stable performance over a wide temperature range, minimizing variations due to thermal effects.
  • Wide Operating Range: This voltage reference can operate across a broad supply voltage range from 4.5 V to 18 V, providing flexibility in various system designs.
  • Low Dropout Voltage: The ADR3450ARJZ-R7 features a low dropout voltage, making it suitable for battery-powered and low-voltage applications.
  • Long-Term Stability: It exhibits excellent long-term stability, which is essential for maintaining system calibration over time.

Applications:

The ADR3450ARJZ-R7 is versatile and can be used in numerous applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Battery-powered devices

Package and Reliability:

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Analog Devices Inc. is renowned for its commitment to reliability, and the ADR3450ARJZ-R7 is no exception. It is designed to meet stringent industry standards, ensuring dependable performance in critical applications.

With its combination of high accuracy, stability, and versatility, the ADR3450ARJZ-R7 from Analog Devices Inc. stands out as a superior voltage reference solution for engineers and designers who require the utmost in performance and reliability.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4719 $51.9099
50+ $2.0282 $101.4100
77+ $1.9649 $151.2973
106+ $1.9015 $201.5590
137+ $1.8381 $251.8197
183+ $1.6480 $301.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,180 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess