EN
  • EN
  • DE

ADR293TRUZ-EP

Part No ADR293TRUZ-EP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.2% 5 mA 8-TSSOP
Manufacturer Analog Devices Inc.
Series XFET®
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name ADR293
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910757-ADR293TRUZ-EP
Ultra Librarian 3D Model Ultra Librarian ADR293TRUZ-EP CAD Model

Description

Introducing the ADR293TRUZ-EP Voltage Reference from Analog Devices Inc.

The ADR293TRUZ-EP is a high-precision voltage reference component manufactured by Analog Devices Inc., a trusted name in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically designed to offer a stable and precise reference voltage for various applications, including precision data converters, portable instrumentation, and industrial control systems.

The ADR293TRUZ-EP is part of the Enhanced Product (EP) line, which signifies that it has been subjected to additional testing and processing steps to ensure it meets the stringent requirements of high-reliability applications. This makes it an excellent choice for mission-critical systems in aerospace, defense, and other sectors where consistent performance is paramount.

Key Features:

  • Precision Reference: The ADR293 provides a 2.5V output with an impressive initial accuracy of ±0.1% and temperature stability of ±8 ppm/°C (max) over the industrial temperature range (-40°C to +125°C).
  • Low Dropout Voltage: It operates with a low dropout voltage, ensuring reliable performance even with minimal headroom above the output voltage.
  • Low Power Consumption: The device is optimized for low power consumption, drawing a quiescent current of typically 5 µA, which makes it ideal for battery-powered and energy-sensitive applications.
  • High Output Current: Capable of sourcing up to 10 mA and sinking up to 5 mA, the ADR293 can drive a wide range of loads, making it a versatile component for various circuit designs.
  • Robust Package: Available in an 8-lead SOIC package, the ADR293TRUZ-EP is both robust and compact, allowing for easy integration into space-constrained designs.

Applications:

The ADR293TRUZ-EP is suited for a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Industrial process control systems
  • Automotive electronics

With its combination of high accuracy, low power consumption, and the Enhanced Product designation, the ADR293TRUZ-EP from Analog Devices Inc. stands out as a reliable choice for engineers and designers looking to ensure the stability and precision of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3235 $61.6175
12+ $10.1117 $121.3404
18+ $9.7957 $176.3226
25+ $9.4797 $236.9925
32+ $9.1637 $293.2384
43+ $8.2157 $353.2751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess